EN
  • EN
  • DE

MAX17080GTL+

Part No MAX17080GTL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Controller 40-Pin TQFN EP / IC CONTROLLER AMD SVI 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Applications Controller, AMD SVI
Voltage - Input 2.7 V ~ 5.5 V
Number of Outputs 3
Voltage - Output 0.013 V ~ 1.55 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (5x5)
Win Source Part Number 785499-MAX17080GTL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17080GTL+
Introduction Date May 01, 2009
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX17080GTL+ CAD Model

Description

The MAX17080GTL+ is a high-performance, step-down converter designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced power management integrated circuit (PMIC) is specifically engineered to meet the rigorous power requirements of portable and compact devices, such as laptops, ultrabooks, and other mobile computing devices.

Key Features

  • High Efficiency: The device offers an exceptional power conversion efficiency, which helps in extending the battery life of portable devices.
  • Multi-Phase Operation: It supports multi-phase operation, allowing for excellent load transient response and reduced output capacitance.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to match the needs of various system components.
  • Integrated MOSFETs: Comes with integrated high-side and low-side MOSFETs, which reduce the external component count and save on board space.
  • Thermal Management: Features an excellent thermal management system that ensures reliable operation even under high load conditions.

Performance and Applications

The MAX17080GTL+ is built to deliver robust performance with a wide input voltage range, making it suitable for applications that require a stable and efficient power supply. Its compact QFN package is ideal for space-constrained applications, and its advanced control algorithms provide fast transient response and stable operation.

With its high level of integration and efficiency, the MAX17080GTL+ is an excellent choice for powering CPUs, GPUs, and other high-performance processors that demand a reliable and efficient power source. Designers and engineers can rely on this converter to maintain the integrity of their power-sensitive designs and to enhance the overall performance and longevity of their products.

Maxim Integrated's commitment to quality and performance is evident in the MAX17080GTL+, making it a top choice for powering the next generation of portable computing devices.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess