EN
  • EN
  • DE

MAX17222EVKIT#

Part No MAX17222EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description MAX17220/MAX17225 DC to DC Converter and Switching Regulator Chip 1.8VDC to 5VDC Output Evaluation Kit / EVAL FOR MAX17222
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 3V
Output Current 100mA
Voltage - Input 1.5V
Regulator Topology Boost
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAX17220, MAX17221, MAX17222, MAX17223, MAX17224, MAX17225
Win Source Part Number 785512-MAX17222EVKIT#
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17222
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX17222EVKIT# CAD Model

Description

The MAX17222EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed for testing the performance and capabilities of the MAX17222 nanoPower boost converter. This evaluation kit enables designers and engineers to explore the features of the MAX17222, which is well-suited for battery-powered and energy-harvesting applications due to its ultra-low quiescent current and high efficiency across a wide range of load conditions.

Key Features

  • High Efficiency: The MAX17222 boost converter operates with a high efficiency that can go up to 95%, ensuring minimal energy loss during voltage conversion.
  • Ultra-Low Quiescent Current: With a quiescent current as low as 300nA, the MAX17222 is optimized for extending battery life in portable devices.
  • Wide Input Voltage Range: The device supports an input voltage range from 0.4V to 5.5V, making it versatile for various low-voltage applications.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5V using external resistors, providing flexibility for different circuit requirements.
  • True Shutdown™ Mode: The MAX17222 features a True Shutdown mode that disconnects the output from the input with no forward or reverse current to minimize power consumption when not in use.

Applications

The MAX17222EVKIT# is ideal for a range of applications, including:

  • Energy Harvesting
  • Internet of Things (IoT) Devices
  • Wireless Sensor Networks
  • Battery-Powered Devices
  • Portable Medical Equipment

Kit Contents and Ease of Use

The evaluation kit includes the MAX17222 evaluation board and a comprehensive user guide that provides detailed instructions for setup and operation. The board is fully assembled and tested, allowing for quick and easy evaluation straight out of the box. It features convenient test points and jumper options for easy measurement and configuration of the boost converter's parameters.

For engineers looking to implement a power-efficient boost solution in their designs, the MAX17222EVKIT# from Maxim Integrated serves as an essential tool to accelerate development and ensure optimal performance of the MAX17222 nanoPower boost converter.

You May Also Be Interested in

Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess