EN
  • EN
  • DE

STPS40M100CR

Part No STPS40M100CR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 780mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 70μA @ 100V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package I2PAK
Win Source Part Number 212383-STPS40M100CR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STPS40M100CR CAD Model

Description

The STPS40M100CR is a robust and high-efficiency power Schottky rectifier designed by STMicroelectronics, renowned for its state-of-the-art semiconductor solutions. This component is a staple in power management applications, thanks to its low forward voltage drop and high current capability. It is particularly well-suited for switch-mode power supplies, high-frequency DC/DC converters, free-wheeling diodes, and reverse battery protection circuits.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STPS40M100CR ensures reliable performance in demanding thermal environments.
  • Low Forward Voltage Drop: The device's low forward voltage drop (VF) minimizes power loss and improves efficiency, making it an ideal choice for energy-sensitive applications.
  • High Average Forward Current: With an average forward current of 40 A, this rectifier can handle high current loads, making it suitable for high-power applications.
  • Dual Center Tap Configuration: The STPS40M100CR comes in a dual center tap configuration, packaged in a TO-247, which is beneficial for simplifying PCB layout and thermal management.
  • High Surge Capability: Its high surge current capability ensures the device can withstand transient overloads, providing a higher degree of reliability and robustness.

Applications

The versatility of the STPS40M100CR allows it to be used across a wide range of applications. Notable uses include:

  • Power supply management in consumer electronics, such as TVs and computers
  • Industrial power supplies for equipment and machinery
  • Automotive applications including electric and hybrid vehicles
  • Renewable energy systems, such as solar inverters and wind turbines

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPS40M100CR is manufactured with the stringent standards that STMicroelectronics is known for, ensuring both reliability and performance. The device's robust construction and thermal efficiency make it a dependable choice for engineers and designers looking to incorporate a high-performance Schottky rectifier into their power management systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7071 $59.7485
85+ $1.4010 $119.0850
130+ $1.3571 $176.4230
180+ $1.3132 $236.3760
230+ $1.2693 $291.9390
305+ $1.1377 $346.9985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess