MBRF3045CT-LJ

Part No MBRF3045CT-LJ
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 45V 30A TO-220AB / 30A SCHOTTKY BARRIER RECTIFIER
Sample
ECAD Module
Need Help

Products specifications

Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete (End Of Life)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) at If 620mV at 15A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 45V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack, Isolated Tab
Supplier Device Package ITO-220AB
Part Number Series MBRF3045CT
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800632-MBRF3045CT-LJ

Description

MBRF3045CT-LJ - Schottky Barrier Rectifier

The MBRF3045CT-LJ from Diodes Incorporated is a high-performance Schottky barrier rectifier designed for applications requiring efficient and reliable power conversion. This component is particularly suited for use in switching power supplies, converters, free-wheeling diodes, and reverse battery protection, making it a versatile choice for a range of electronic circuits.

Key Features

  • Voltage and Current Rating: The device boasts a maximum repetitive peak reverse voltage of 45V and a forward continuous current of 30A, ensuring it can handle significant power levels in your application.
  • Low Forward Voltage Drop: With a low forward voltage drop, the MBRF3045CT-LJ ensures higher efficiency in power conversion, which is critical for minimizing energy loss and heat generation in high-power and high-frequency systems.
  • High Surge Capability: The rectifier can withstand high surge currents, making it robust against sudden surges often encountered in power applications, thereby providing reliable performance and longevity.
  • TO-220 Fullpak Package: Encased in a TO-220 Fullpak package, the device offers a compact footprint while providing excellent thermal performance and mechanical protection.
  • Guard Ring Die Construction: The guard ring design enhances the breakdown voltage and offers protection against voltage spikes, contributing to the overall ruggedness of the device.

Applications

The MBRF3045CT-LJ is ideal for a variety of applications, including:

  • Switching power supplies
  • DC-to-DC converters
  • Power inverters
  • Motor controllers
  • Automotive applications
  • Solar PV inverters
  • Telecom power supplies

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the MBRF3045CT-LJ is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of industrial and commercial use. With its combination of efficiency, durability, and versatility, the MBRF3045CT-LJ is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE ARRAY GP 80V 100MA SC61B
Lowest to $0.0790
Toshiba Semiconductor and Storage
DIODE SCHOTKY GP 40V 100MA SC61B
Lowest to $0.0880
Vishay
DIODE ARRAY SCHOTTKY 80V D2PAK
Lowest to $11.8220
Toshiba Semiconductor and Storage
Diode Small Signal Schottky 45V 0.1A 3-Pin S-Mini / DIODE SCHOTKY 40V 70MA SMINI
Lowest to $0.0380
ON Semiconductor
DIODE ARRAY SCHOTTKY 20V 5MCPH
Lowest to $1.8840
Toshiba Semiconductor and Storage
DIODE ARRAY GP 80V 100MA VESM
Lowest to $0.1940
NXP
DIODE ARRAY SCHOTTKY 40V SOT323
Lowest to $0.0970
ON Semiconductor
DIODE ARRAY SCHOTTKY 40V SC82
Lowest to $3.8530
ON Semiconductor
DIODE ARRAY GP 70V 200MA SOT23
Lowest to $0.0310

Top Sellers

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1220
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $3.4820
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0130
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $3.4820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6570
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4400
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.9330
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0630
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.5160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1360
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2170
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.7500
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9880
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1090
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.7190