Maxim Integrated MAX1887EEE-T Voltage Regulator
The MAX1887EEE-T from Maxim Integrated is a high-performance, low-noise, dual-output linear voltage regulator designed to deliver exceptional stability and power efficiency for advanced electronic applications. With its compact and robust design, this voltage regulator is an ideal solution for space-constrained and noise-sensitive circuits.
Key Features:
- Dual Independent Outputs: The MAX1887EEE-T offers two independently regulated outputs, providing versatile power management options for multi-voltage systems.
- Low Dropout Voltage: This regulator boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and heat generation.
- High Accuracy: It provides high accuracy output voltage regulation, which is crucial for sensitive electronic components that require precise voltage levels to function correctly.
- Low Noise Performance: Designed with noise reduction in mind, the MAX1887EEE-T features low output noise, making it suitable for RF and precision analog circuits.
- Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards the regulator and the system from damage due to excessive heat.
- Wide Operating Temperature Range: It operates over a broad temperature range, allowing for reliable performance in a variety of environments.
Applications:
The MAX1887EEE-T is suited for a wide range of applications, including but not limited to:
- Battery-Powered Devices
- Notebook Computers
- Handheld Instruments
- Portable Media Players
- Wireless LAN Cards
Technical Specifications:
- Package/Case: QSOP-16
- Mounting Type: Surface Mount
- Output Type: Fixed
- Number of Regulators: 2
- Maximum Operating Temperature: +85°C
- Minimum Operating Temperature: -40°C
With its dual-output design and low-noise operation, the MAX1887EEE-T from Maxim Integrated is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.