EN
  • EN
  • DE
  • IT

MAX188BCPP+

Part No MAX188BCPP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 8CH 12BIT T/H LP 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Operating Supply Voltage ±5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 702292-MAX188BCPP+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX188
Introduction Date August 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX188BCPP+ CAD Model

Description

Product Overview: MAX188BCPP+ from Maxim Integrated

The MAX188BCPP+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This ADC is designed for applications where precise data acquisition is critical, making it an ideal choice for instrumentation, industrial control systems, and medical devices.

Featuring a complete data acquisition system in a single chip, the MAX188BCPP+ includes a high-speed 12-bit ADC, track/hold (T/H), clock, and a serial interface. It operates with a single +5V power supply, making it suitable for many portable and battery-operated devices. With its low power consumption, typically just 1.3mA, this ADC supports energy-efficient designs, extending the life of battery-powered applications.

The MAX188BCPP+ offers an impressive sampling rate of up to 133 kSPS (thousand samples per second), allowing for high-speed data acquisition and processing. It has an internal 4.096V reference voltage, ensuring accurate and stable measurements. For flexibility, it also allows for an external reference voltage to be used, accommodating a variety of input ranges.

Communication with microprocessors is straightforward, thanks to its SPI/QSPI™ and MICROWIRE™ compatible serial interface. This feature simplifies the design process by allowing for easy integration into existing systems without the need for complex parallel interfaces.

Robustness is another key attribute of the MAX188BCPP+, which is specified for the extended industrial temperature range (-40°C to +85°C). This makes it reliable in a wide range of environmental conditions.

Encased in a 20-pin PDIP package, the MAX188BCPP+ is designed to meet the space constraints of compact systems while still delivering the performance expected from Maxim Integrated products. Its small form factor contributes to a reduction in overall system size and cost.

In summary, the MAX188BCPP+ combines efficiency, precision, and flexibility, making it a top choice for engineers and designers looking to improve their data acquisition systems with a high-quality ADC solution.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess