EN
  • EN
  • DE

TDA8754HL/11/C1,55

Part No TDA8754HL/11/C1,55
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC TRPL 8BIT VIDEO ADC 144LQFP / 6-Channel Triple ADC Pipelined 110Msps 8-bit Parallel/Serial (I2C) 144-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type ADC, Video
Resolution (Bits) 8 b
Sampling Rate 110M
Data Interface Serial
Voltage Supply Source Analog and Digital
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -10°C ~ 70°C
Mounting SMD
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 796604-TDA8754HL/11/C1,55
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8754
Introduction Date October 01, 1998
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8754HL/11/C1,55 CAD Model

Description

The TDA8754HL/11/C1,55 is a high-performance triple analog-to-digital converter (ADC) component engineered by NXP Semiconductors. This integrated circuit is designed to deliver precision video digitization, making it a perfect fit for applications that require high-quality image processing, such as professional video editing, surveillance systems, and advanced television sets.

Key Features

  • Triple 8-bit ADC: The device incorporates three 8-bit ADCs, allowing for simultaneous sampling of red, green, and blue video signals. This ensures accurate color reproduction and high-quality digital video output.
  • High Sampling Rate: With a maximum sampling rate of up to 165 Mega samples per second (Msps), the TDA8754HL/11/C1,55 can handle high-resolution video formats, including HDTV.
  • Integrated Clamp and Auto-Black Circuit: The inclusion of an on-chip clamp and auto-black circuit simplifies the design process by eliminating the need for external components to perform these functions.
  • Programmable Gain Amplifier (PGA): The PGA feature provides flexibility in adjusting the gain, which is essential for optimizing the dynamic range of the input signal.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8754HL/11/C1,55 operates with low power consumption, making it suitable for energy-sensitive applications.

Applications

The TDA8754HL/11/C1,55 is versatile and can be used in various applications where high-quality video digitization is crucial. Some of the typical applications include:

  • Professional Video Cameras and Editing Equipment
  • Digital TV Receivers and Set-Top Boxes
  • PC Graphics and Video Capture Cards
  • Medical Imaging Systems
  • Industrial Machine Vision Systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA8754HL/11/C1,55 is no exception. This product is built to meet high standards, ensuring reliable performance in even the most demanding environments.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess