EN
  • EN
  • DE

S912ZVHY64F1CLQ

Part No S912ZVHY64F1CLQ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Core Processor HCS12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 8x10b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Other Names 2156-S912ZVHY64F1CLQ
Standard Package 1
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN 3A991
HTSUS 8542.31.0001
Win Source Part Number 1264255-S912ZVHY64F1CLQ
Ultra Librarian 3D Model Ultra Librarian S912ZVHY64F1CLQ CAD Model

Description

NXP S912ZVHY64F1CLQ Microcontroller

The NXP S912ZVHY64F1CLQ is a high-performance microcontroller designed for automotive and industrial applications. This member of the S12ZVH family is built on the 16-bit S12 MagniV mixed-signal integrated circuit, which combines the ease of use of an S12 microcontroller with the versatility of smart MOSFETs to create a single-chip solution for a wide range of applications.

This microcontroller features a 16-bit S12 CPU core that operates at a frequency of up to 50 MHz, providing robust processing capabilities. It is equipped with 64 KB of Flash memory to store your application code and 4 KB of RAM for efficient data manipulation. The device also offers a variety of communication interfaces, including CAN, LIN, and SPI, which facilitate easy integration into automotive networks and industrial control systems.

The S912ZVHY64F1CLQ's integrated analog features, such as a 12-bit Analog-to-Digital Converter (ADC) and multiple Pulse Width Modulation (PWM) channels, make it an ideal choice for managing complex sensor data and controlling actuators. These features, combined with the device's low-power capabilities, enable precise control in applications such as engine management, body control modules, and lighting systems.

For security-conscious applications, this microcontroller provides a range of features to ensure safe and secure operation. Its Memory Protection Unit (MPU) and Error Correction Code (ECC) on the Flash memory help to prevent unauthorized access and ensure data integrity.

The NXP S912ZVHY64F1CLQ is available in a robust 64-pin LQFP package, making it suitable for space-constrained environments while still offering ample I/O options for interfacing with other components. Whether you're designing an advanced automotive system or a sophisticated industrial control unit, the S912ZVHY64F1CLQ provides the reliability and performance needed to meet the demands of your application.

Overall, the NXP S912ZVHY64F1CLQ microcontroller stands out for its integration, performance, and security features, making it a smart choice for designers looking to streamline their system designs and bring reliable, high-performance products to market.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess