EN
  • EN
  • DE

MAX1908ETI+

Part No MAX1908ETI+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CHARGER BATTERY 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2 to 4
Battery Pack Voltage 17.6V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (5x5)
Win Source Part Number 021259-MAX1908ETI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1908ETI+ CAD Model

Description

Maxim Integrated's MAX1908ETI+ Laptop Power Supply Controller

The MAX1908ETI+ is a highly integrated power-supply controller from Maxim Integrated, designed specifically for use in laptop computers and portable electronics. This advanced IC is engineered to provide precise power management and to improve the overall efficiency of battery-powered systems.

The MAX1908ETI+ features a multifaceted architecture that includes both synchronous buck regulator and linear regulator controllers, making it capable of handling the CPU core, graphics, memory, and system I/O power requirements with ease. With its wide input voltage range, the MAX1908ETI+ is versatile and can adapt to various power environments, ensuring consistent performance across different platforms.

One of the standout features of the MAX1908ETI+ is its ability to dynamically adjust the output voltage in response to the load conditions. This is achieved through its support for dynamic voltage scaling, which helps to optimize power consumption and extend battery life. Additionally, the product is equipped with multiple protection features, such as overvoltage, undervoltage, and thermal protection, which safeguard the system against potential damage from electrical anomalies.

For design flexibility, the MAX1908ETI+ offers programmable switching frequencies, allowing engineers to tailor the performance of the power supply to meet specific application requirements. Moreover, the controller supports smooth transitions between different power states, ensuring that power delivery is not interrupted during critical operations.

The MAX1908ETI+ comes in a compact, thermally efficient, 28-pin thin QFN package, which makes it suitable for space-constrained applications. Its small footprint, combined with its advanced features, makes the MAX1908ETI+ an ideal choice for next-generation portable electronics that demand reliable and efficient power management solutions.

Overall, the Maxim Integrated MAX1908ETI+ is a robust, feature-rich power supply controller that offers designers a high degree of control and protection for their laptop and portable device power supply circuits, contributing to enhanced device performance and user experience.

You May Also Be Interested in

Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4911
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8459 $59.7639
50+ $2.3354 $116.7700
77+ $2.2626 $174.2202
106+ $2.1899 $232.1294
137+ $2.1160 $289.8920
183+ $1.8977 $347.2791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess