EN
  • EN
  • DE

MAX192BEPP

Part No MAX192BEPP
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 10BIT 133K 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Data Acquisition 10 b 133k Serial 20-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name MAX192
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881275-MAX192BEPP
Ultra Librarian 3D Model Ultra Librarian MAX192BEPP CAD Model

Description

Maxim Integrated MAX192BEPP Product Overview

The MAX192BEPP from Maxim Integrated is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) offering a versatile solution for various data acquisition needs. This ADC is designed to operate with a single +5V power supply, making it ideal for many microprocessor-controlled systems where power efficiency is crucial.

One of the standout features of the MAX192BEPP is its 8-channel multiplexer, which allows multiple analog signals to be processed sequentially using a single ADC. This makes it an excellent choice for systems that require multiple sensor readings or need to monitor several analog inputs simultaneously without the need for additional ADCs.

The device offers a fast conversion time of 15µs, ensuring quick data processing and enabling real-time applications to function smoothly. This swift performance is complemented by its high precision, providing reliable and accurate measurements critical for sensitive applications.

Furthermore, the MAX192BEPP is equipped with an automatic power-down feature, which significantly reduces power consumption when the ADC is not in active conversion mode. This feature is particularly beneficial for battery-operated devices where power conservation is essential for extending operational life.

Communication with the MAX192BEPP is facilitated through a serial interface, which is compatible with SPI, QSPI, and MICROWIRE protocols, offering flexibility and ease of integration with a wide range of microcontrollers and digital systems. This versatility ensures that the MAX192BEPP can be used in a diverse array of applications, from industrial control systems to medical instrumentation.

The MAX192BEPP comes in a 20-pin PDIP package, providing a robust and reliable form factor suitable for through-hole mounting, which is ideal for prototyping or production in traditional circuit board designs. Maxim Integrated's commitment to quality means that this ADC is designed to meet stringent specifications, ensuring consistent performance across various environmental conditions.

In summary, the Maxim Integrated MAX192BEPP is a versatile, efficient, and precise ADC solution that meets the needs of a wide range of data acquisition applications, from consumer electronics to industrial automation and beyond.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess