EN
  • EN
  • DE

MAX2009ETI

Part No MAX2009ETI
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC RF PREDISTORTER ADJ QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF IC RF Predistorter CDMA2000, DCS1800, WCMDA/UMTS 1.2GHz ~ 2.5GHz Up to 12dB ACPR Improvement 28-TQFN (5x5)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-TQFN (5x5)
Family Name MAX200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881302-MAX2009ETI
Ultra Librarian 3D Model Ultra Librarian MAX2009ETI CAD Model

Description

Maxim Integrated MAX2009ETI RF Detector with RSSI

The MAX2009ETI from Maxim Integrated is a high-performance RF detector with an integrated RSSI (Received Signal Strength Indicator) that operates over a wide frequency range of 100MHz to 2500MHz. Ideal for signal monitoring and level detection applications, this device is designed to provide precision detection of RF signals in wireless communication systems, such as cellular phones, WLAN, and WiMAX.

With its advanced technology, the MAX2009ETI offers excellent temperature stability and a logarithmic response over a wide dynamic range of 45dB, making it a reliable choice for complex RF systems. The device operates with a single supply voltage ranging from 2.7V to 5.5V, which allows for flexibility in various design architectures while maintaining low power consumption.

The MAX2009ETI comes in a compact, 28-pin thin QFN (5mm x 5mm) package, which is ideal for space-constrained applications. Its small form factor, combined with its high integration level, significantly reduces the need for external components, thereby simplifying design and reducing overall system cost.

Key features of the MAX2009ETI include:

  • Frequency Range: 100MHz to 2500MHz
  • Dynamic Range: 45dB
  • Supply Voltage: 2.7V to 5.5V
  • Logarithmic Response
  • Temperature Stability
  • Low Power Consumption
  • Compact 28-Pin Thin QFN Package

Applications for the MAX2009ETI are diverse and include:

  • Power Amplifier Control
  • Transmitter Antenna VSWR Protection
  • Received Signal Strength Indication (RSSI)
  • RF Power Monitoring in Cellular and Wireless Infrastructure

Maxim Integrated's MAX2009ETI is an ideal solution for designers looking to integrate an RF detector with high precision and wide dynamic range in their wireless communication systems. Its ease of use, combined with robust performance, makes it a top choice for maintaining signal quality and integrity in a variety of RF applications.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess