EN
  • EN
  • DE

MAX206EEAG

Part No MAX206EEAG
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/3 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 4/3 Transceiver Full RS232 24-SSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-SSOP (0.209", 5.30mm Width)
Case / Package 24-SSOP
Family Name MAX206
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881317-MAX206EEAG
Ultra Librarian 3D Model Ultra Librarian MAX206EEAG CAD Model

Description

Maxim Integrated MAX206EEAG Serial Communication Interface

The Maxim Integrated MAX206EEAG is a high-performance, low-power, 5V-powered transceiver module designed for RS-232 and V.28 communication interfaces. This device is part of Maxim's MAX200–MAX211E, MAX213E, MAX232E/MAX241E line of transceivers which are specifically optimized to meet the stringent requirements of EIA/TIA-232 communication standards while maintaining a minimal power consumption footprint.

The MAX206EEAG comes in a 24-SSOP (Shrink Small Outline Package) that provides a compact and reliable solution for applications where space is at a premium. It is capable of data rates up to 120kbps, making it suitable for serial data communication in a variety of systems such as point-of-sale terminals, industrial control systems, and data acquisition equipment.

One of the key features of the MAX206EEAG is its integrated charge pump circuitry, which eliminates the need for a bipolar ±12V power supply. This charge pump allows the transceiver to generate the ±10V necessary for RS-232 communication from a single 5V supply, simplifying power supply design and reducing overall system cost and complexity.

Furthermore, the MAX206EEAG is equipped with a slew-rate-limited driver which reduces EMI and eliminates the need for external filter components. The device also includes a shutdown feature that reduces power consumption to less than 1µA, making it an ideal choice for battery-powered applications where energy efficiency is critical.

With its built-in electrostatic discharge (ESD) protection of ±15kV using the Human Body Model, the MAX206EEAG ensures robust performance and high reliability even in harsh industrial environments. The device also features a receiver hysteresis for improved noise immunity, and four 0.1µF external capacitors which are used in the charge pump and voltage doubler/inverter, further contributing to the transceiver's stability and performance.

In summary, the Maxim Integrated MAX206EEAG is a versatile and reliable transceiver that provides a complete serial communication solution with its integrated features and robust design. It's an excellent choice for engineers looking to implement RS-232 communication with minimal power draw and space requirements.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess