EN
  • EN
  • DE

MAX22701EVKIT#

Part No MAX22701EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT MAX22701 SIC DRIVER / MAX22701 Gate Driver Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Power Management
Function Gate Driver
Utilized IC / Part MAX22701
Primary Attributes Isolated
Supplied Contents Board(s)
Secondary Attributes Single-Ended
Base Product Number MAX22701
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348470-MAX22701EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX22701EVKIT# CAD Model

Description

MAX22701EVKIT# Evaluation Kit by Maxim Integrated

Maxim Integrated's MAX22701EVKIT# is a comprehensive evaluation kit designed for assessing the performance and capabilities of the MAX22701 high-speed, single-channel gate driver. This evaluation kit is an essential tool for engineers and designers who are looking to explore the features of the MAX22701 gate driver in various applications, including motor control, power inverters, and switching power supplies.

Key Features

  • High-Performance Gate Driving: The MAX22701 gate driver is capable of delivering peak currents up to 2.5A, making it suitable for driving a wide range of MOSFETs and IGBTs.
  • Advanced Protection: Integrated features such as UVLO (Under Voltage Lock Out), Miller clamp, and desaturation detection ensure reliable operation and protection for the power devices.
  • High CMTI: With a Common-Mode Transient Immunity (CMTI) of 300kV/µs, the MAX22701 provides stable performance in noisy environments, reducing the risk of erroneous gate driving.

Flexible Configuration

The MAX22701EVKIT# offers a flexible platform that allows users to configure the gate driver for different operating conditions. The evaluation kit includes configurable options for dead-time insertion, UVLO settings, and drive strength, enabling users to tailor the driver to their specific needs.

User-Friendly Interface

Designed with ease of use in mind, the MAX22701EVKIT# includes an intuitive user interface with test points and jumper options. This allows for quick measurements and adjustments without the need for complex setup procedures.

Comprehensive Documentation

Maxim Integrated provides detailed documentation for the MAX22701EVKIT#, including a user manual, application notes, and schematic diagrams. This documentation ensures that users can get up and running quickly while also providing in-depth information for advanced experimentation and design integration.

Robust Design

The evaluation kit is built with robust components and adheres to Maxim's high-quality standards. It is designed to withstand the rigors of extensive testing, providing a reliable platform for evaluating the MAX22701 gate driver's performance in various conditions.

In summary, the MAX22701EVKIT# from Maxim Integrated is an indispensable tool for engineers looking to fully explore the capabilities of the MAX22701 gate driver. With its high-performance features, flexible configuration options, and comprehensive support materials, this evaluation kit is poised to accelerate the development of sophisticated power management solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess