Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 35A
Pulsed Collector Current 75A
Collector-emitter saturation voltage(Max) 2.75V @ 15V, 12A
Maximum Power Dissipation 125W
Total Switching Energy(Ets) 165μJ (on), 255μJ (off)
Input Type Standard
Gate Charge 55nC
Turn-on and Turn-off delay time 30ns/105ns
Testing Conditions 480V, 12A, 10 Ohm, 15V
Reverse Recovery Time (trr) 31ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Win Source Part Number 083853-STGP19NC60KD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STGP19NC60KD
Introduction Date May 08, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STGP19NC60KD CAD Model

Description

STGP19NC60KD - IGBT from STMicroelectronics

The STGP19NC60KD is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, designed to meet the efficiency and reliability demands of modern power electronics. This IGBT is part of STMicroelectronics' PowerMESH™ line, which is renowned for its excellent performance in high-speed switching applications.

Key Features

  • High Voltage Capability: The STGP19NC60KD is rated for a collector-emitter voltage (V<sub>CE) of 600V, making it suitable for a variety of high-voltage applications.
  • High Current Rating: With a continuous collector current (I<sub>C) of 19A at 25°C, this IGBT can handle significant power levels, crucial for industrial and power applications.
  • Low On-Voltage Drop (V<sub>CE(sat)): The device features a low saturation voltage, which translates to reduced conduction losses and improved efficiency.
  • High Switching Speed: The fast switching characteristics of the STGP19NC60KD make it an ideal choice for applications requiring high-frequency operation.
  • Co-Packaged Diode: This IGBT comes with a co-packaged fast recovery diode, which simplifies circuit design and enhances performance during switching.
  • Short-Circuit Rating: It offers a short-circuit withstand time of 10μs, providing robust protection against fault conditions.

Applications

The STGP19NC60KD is well-suited for an array of applications, including:

  • Motor drives and inverters
  • Switching power supplies
  • Power factor correction circuits
  • Inductive heating and welding equipment
  • Uninterruptible power supplies (UPS)

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STGP19NC60KD is manufactured with robust materials and tested under stringent conditions to ensure it meets the rigorous demands of industrial and power applications. The device's longevity and performance are backed by STMicroelectronics' reputation as a trusted leader in semiconductor solutions.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to visit the official STMicroelectronics website or contact their local ST sales office.

You May Also Be Interested in

Microsemi Corporation
IGBT 1200V 88A 500W TO247
Lowest to $32.2233
ECAD model for APT40GR120B2SCD10
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 96A 330W TO247AC
Lowest to $14.0868
ECAD model for IRGP4063PBF
Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Harris Corporation
26A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTG20N50C1D
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
ECAD model for IRG4BC40W-S
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
ECAD model for IXXX200N60C3
Fairchild/ON Semiconductor
IGBT, 14A, 600V, N-CHANNEL
Lowest to $1.8656
ECAD model for HGT1S7N60C3D
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
ECAD model for RGPR10BM40FHTL
Microchip Technology
IGBT 600V 43A 174W TO247
Need more? Email Us
ECAD model for APT20GT60BRDQ1G

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0480 $52.4000
120+ $0.8599 $103.1880
185+ $0.8331 $154.1235
250+ $0.8062 $201.5500
325+ $0.7793 $253.2725
430+ $0.6987 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention