EN
  • EN
  • DE

G4PF50WDPBF

Part No G4PF50WDPBF
Manufacturer International Rectifier
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823717-G4PF50WDPBF
Ultra Librarian 3D Model Ultra Librarian G4PF50WDPBF CAD Model

Description

The G4PF50WDPBF is a single-channel Insulated Gate Bipolar Transistor (IGBT) from International Rectifier (now Infineon Technologies). It is designed for high-speed switching applications requiring efficient power control. This device combines the advantages of MOSFETs and bipolar transistors, offering high input impedance and low conduction losses.

Applications:

  • Uninterruptible Power Supplies (UPS): Used as a switching element in UPS systems to provide backup power.
  • Welding Machines: Employed in the inverter stages of welding machines to control the welding current.
  • Induction Heating: Powers induction heating systems for industrial and commercial applications.
  • Motor Drives: Used in AC and DC motor drives for controlling motor speed and torque.
  • Power Inverters: Integrated into power inverters for converting DC power to AC power in renewable energy systems and other applications.

Features:

  • High-Speed Switching: Enables fast switching frequencies for efficient power conversion.
  • Low Saturation Voltage: Minimizes conduction losses, improving overall efficiency.
  • Gate-Controlled Turn-On and Turn-Off: Allows for precise control of the switching process.
  • Avalanche Rated: Provides robustness against voltage transients and overvoltage conditions.
  • Lead-Free and RoHS Compliant: Complies with environmental standards for lead-free manufacturing.

Benefits:

  • Efficient Power Conversion: Minimizes power losses and maximizes energy efficiency in switching applications.
  • Improved System Performance: Enhances the performance and reliability of power electronic systems.
  • Robust Design: Offers excellent robustness against voltage and current transients.
  • Simplified Control: Allows for easy control of the switching behavior with gate voltage.
  • Environmentally Friendly: Meets environmental standards for reduced environmental impact.

Additional Details:

The G4PF50WDPBF features a collector-emitter voltage (VCE) of 600V and a collector current (IC) of 33A at 100°C. It has a typical saturation voltage (VCE(sat)) of 2.5V at the rated current. The gate charge (Qg) is typically 35nC, and the turn-on and turn-off times are optimized for high-speed switching. The device is packaged in a TO-247AC package, which provides excellent thermal performance. It is designed to operate over a wide temperature range, ensuring reliable performance in various operating conditions. Its robust design and high-performance characteristics make it a suitable choice for demanding power electronics applications.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1388 $66.8328
13+ $9.1395 $118.8135
20+ $8.8542 $177.0840
27+ $8.5689 $231.3603
35+ $8.2837 $289.9295
47+ $7.4267 $349.0549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess