EN
  • EN
  • DE

MAX242CWM

Part No MAX242CWM
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209961-MAX242CWM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX242CWM CAD Model

Description

The MAX242CWM is a high-performance, low-power, dual driver/receiver IC from Maxim Integrated, designed to interface with RS-232 communication protocols. This integrated circuit is part of Maxim's MAX220–MAX249 family of line drivers/receivers, which are specifically tailored for digital communication systems that require bidirectional communication over long distances and with high noise immunity.

Key Features

  • Power Efficiency: The MAX242CWM operates with a supply voltage range of 4.5V to 5.5V, providing efficient power management for battery-operated devices.
  • Dual Drivers and Receivers: It includes two drivers and two receivers, supporting full-duplex communication, which allows for simultaneous transmission and reception of data.
  • Electrostatic Discharge (ESD) Protection: The device offers built-in ESD protection up to ±15kV, ensuring robustness and reliability in harsh electrical environments.
  • Low Power Shutdown: An optional low power shutdown mode reduces power consumption when the device is not in active use, making it ideal for power-sensitive applications.
  • High Data Rate: The MAX242CWM supports data rates up to 120kbps, suitable for many serial communications applications.

Applications

The MAX242CWM is versatile and can be used in a wide array of applications, including:

  • Portable Computing Devices
  • Battery-Powered Equipment
  • Point-of-Sale Systems
  • Industrial Control Systems
  • Networking Equipment

Package and Quality

The device is available in a wide body, 18-pin SOIC package, which provides a compact footprint while allowing for easy integration into various circuit designs. Maxim Integrated is known for their commitment to quality, and the MAX242CWM is no exception, being manufactured under strict quality control standards to ensure performance and reliability.

Conclusion

In summary, the MAX242CWM from Maxim Integrated offers a reliable and efficient solution for RS-232 communication in a range of electronic devices. With its combination of low power consumption, ESD protection, and high data rate capabilities, this driver/receiver IC stands out as a top choice for designers looking to enhance their serial communication interfaces.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Omron
Need more? Email Us
Shindengen
Lowest to $0.2021
Atmel
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
EliteMT
Lowest to $1.3456
EliteMT
Lowest to $2.1853
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2074 $65.6592
18+ $6.7348 $121.2264
27+ $6.5246 $176.1642
37+ $6.3132 $233.5884
48+ $6.1030 $292.9440
64+ $5.4724 $350.2336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess