EN
  • EN
  • DE

MAX267BCNG

Part No MAX267BCNG
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ BAND PASS 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Band Pass
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number MAX267
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212784-MAX267BCNG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX267BCNG CAD Model

Description

The MAX267BCNG is a versatile and high-performance programmable universal active filter designed by Maxim Integrated. This integrated circuit is built to provide designers with a flexible solution for creating a wide variety of filter types, including low-pass, high-pass, band-pass, and notch filters. It is particularly well-suited for applications requiring precise signal processing, such as in audio, data communications, instrumentation, and control systems.

Key Features

  • Programmability: The filter parameters can be easily programmed via external resistors, allowing for on-the-fly adjustments to the filter's frequency and quality (Q) factor.
  • Frequency Range: The MAX267BCNG can operate at frequencies from 0.1Hz to 25kHz, making it suitable for a broad spectrum of applications.
  • Filter Topologies: This IC supports multiple filter responses, providing the flexibility to implement second-order sections for sophisticated filter designs.
  • Low Noise and Distortion: With its low noise performance and minimal distortion, the MAX267BCNG ensures high-fidelity signal processing.
  • Supply Voltage: It operates on a single +5V power supply or dual ±5V supplies for applications requiring a bipolar supply.

Applications

  • Audio Processing Equipment
  • Data Communication Systems
  • Instrumentation and Measurement Devices
  • Analog Signal Conditioning
  • Control Systems

The MAX267BCNG comes in a 24-pin narrow DIP (Dual In-line Package) making it convenient for prototyping as well as for production-scale applications. Its robust design allows for reliable operation in various environmental conditions, ensuring consistent performance in diverse scenarios. With Maxim Integrated's reputation for high-quality integrated circuits, the MAX267BCNG stands out as a top choice for engineers and designers looking to implement precise and flexible filtering solutions in their projects.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess