EN
  • EN
  • DE

HMC1044LP3E

Part No HMC1044LP3E
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER LOW PASS 16QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Filter Type Low Pass
Number of Filters 1
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC1044
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598405-HMC1044LP3E
Ultra Librarian 3D Model Ultra Librarian HMC1044LP3E CAD Model

Description

Product Overview: HMC1044LP3E from Analog Devices Inc.

The HMC1044LP3E is a high-performance, passive double-balanced mixer product from Analog Devices Inc., a leading global semiconductor company. Designed to provide excellent RF performance, this mixer is an ideal component for applications in wireless infrastructure, test and measurement equipment, and military systems.

Key Features

  • Frequency Range: The mixer supports an extensive frequency range, with an RF and LO frequency from 6 GHz to 26 GHz and an IF frequency from DC to 3.5 GHz. This wide range makes it very versatile and suitable for various high-frequency applications.
  • Conversion Loss: Exhibits a low conversion loss, typically 9 dB, which ensures efficient signal conversion and minimal loss of power.
  • LO/RF Isolation: Provides excellent LO to RF isolation of 37 dB, minimizing leakage between the local oscillator and the radio frequency signal paths.
  • Input IP3: Features a high input third-order intercept point (IP3) of 25 dBm, offering robust linearity that is critical for maintaining signal fidelity in complex signal environments.
  • Package: Comes in a compact 3x3 mm QFN package, which is ideal for space-constrained applications while providing robust mechanical and thermal characteristics.

Applications

The HMC1044LP3E is suitable for a variety of applications that require high-quality signal mixing capabilities. It is particularly useful in:

  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Test equipment and sensors
  • Communication systems

Conclusion

In summary, the HMC1044LP3E from Analog Devices Inc. is a superior mixer component that offers a blend of wide frequency range, low conversion loss, and high isolation and linearity. Its compact packaging and exceptional performance make it an excellent choice for designers looking to enhance their RF and microwave systems. With its robust features, the HMC1044LP3E stands out as a key component for high-frequency signal processing applications.

You May Also Be Interested in

Linear Technology
IC FILTR 7TH ORDER 650KHZ 8-SOIC
Lowest to $18.1342
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SSOP
Lowest to $16.9797
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $7.4493
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.3832
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Lowest to $24.8750
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $49.0909
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ BAND PASS 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,016 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess