EN
  • EN
  • DE

LTC1569IS8-7#PBF

Part No LTC1569IS8-7#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER 10TH ORDR LOWPASS8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Linear Phase, Low Pass Switched Capacitor
Frequency - Cutoff or Center 300kHz
Number of Filters 1
Filter Order 10th
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 144034-LTC1569IS8-7#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1569IS8-7#PBF CAD Model

Description

Product Overview: LTC1569IS8-7#PBF

The LTC1569IS8-7#PBF is an innovative, 10th order lowpass filter from Linear Technology, designed to provide a precise and stable frequency response for a variety of signal processing applications. This product features a fixed cutoff frequency of 7.5kHz, which is ideal for applications requiring noise reduction, signal conditioning, or anti-aliasing filters without the need for external components or complex design considerations.

Constructed with Linear Technology's advanced silicon design, the LTC1569IS8-7#PBF offers an exceptional combination of performance and ease of use. It is encapsulated in an 8-lead SOIC package, ensuring a compact footprint suitable for space-constrained applications. The device operates over a single power supply range of 2.7V to 10.5V, making it versatile for both portable and stationary applications.

One of the key features of the LTC1569IS8-7#PBF is its linear phase response, which maintains the integrity of the signal waveform by minimizing phase distortion. This is particularly important in communication systems, data acquisition, and audio processing where signal fidelity is crucial. Additionally, the filter's sharp roll-off characteristics and excellent stopband attenuation ensure that unwanted high-frequency noise is effectively suppressed, providing a clean output signal.

The LTC1569IS8-7#PBF also boasts a low power consumption profile, which is critical for battery-powered devices. Its power-saving features include a shutdown mode that reduces the current draw to a mere 0.2µA, further extending battery life when the filter is not in active use.

With its robust design, the LTC1569IS8-7#PBF is capable of withstanding industrial temperature ranges from -40°C to 85°C, making it reliable in harsh environmental conditions. This, coupled with its no external clock requirement, allows for a simplified design that can be easily integrated into a wide range of applications, from medical instrumentation to industrial control systems.

In summary, the LTC1569IS8-7#PBF from Linear Technology is an efficient, high-performance lowpass filter that provides designers with a straightforward solution for integrating a fixed-frequency filter into their projects. Its compact size, low power consumption, and excellent signal processing capabilities make it a valuable component for any precision signal conditioning needs.

You May Also Be Interested in

Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Lowest to $24.8750
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $26.6797
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $49.0909
Linear Technology
Need more? Email Us
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8750 $74.6250
5+ $20.4102 $102.0510
8+ $19.7724 $158.1792
11+ $19.1346 $210.4806
14+ $18.4968 $258.9552
19+ $16.5833 $315.0827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 737 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess