EN
  • EN
  • DE

MAX306EUI

Part No MAX306EUI
Manufacturer Maxim Integrated
Description Precision, 16-Channel/Dual 8-Channel, High-Performance, CMOS Analog Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212868-MAX306EUI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX306EUI CAD Model

Description

Maxim Integrated's MAX306EUI: High-Performance, 16-Channel/Dual 8-Channel, CMOS Analog Multiplexer

The MAX306EUI, crafted by the renowned Maxim Integrated, is a versatile and efficient solution for analog signal routing. This high-performance device is designed to operate as either a 16-channel single-ended analog multiplexer or as a dual 8-channel multiplexer, providing flexibility for a variety of applications in the signal processing domain.

Constructed with cutting-edge CMOS technology, the MAX306EUI offers a low on-resistance of less than 100 ohms, which remains consistent over the full analog signal range of ±15V or 0 to +30V. This ensures minimal signal distortion and allows for the precise transmission of analog signals. The device is characterized by its low crosstalk and off-leakage currents, which further contribute to maintaining signal integrity, making it an excellent choice for precision data acquisition systems, test equipment, and communication devices.

The MAX306EUI comes in a compact 28-pin SSOP package, making it suitable for space-constrained applications. It operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. The device features a digital interface that is compatible with both TTL and CMOS levels, allowing for easy integration into digital systems.

Additionally, the device boasts break-before-make switching action, which prevents momentary shorting when switching between channels. This feature is particularly important in preventing damage to sensitive downstream components and avoiding transient signal disruptions. The MAX306EUI is also equipped with an inhibit input to simultaneously open all signal paths, providing a high degree of control to the user.

In summary, Maxim Integrated's MAX306EUI is a reliable and high-performing analog multiplexer that excels in a variety of settings where signal integrity and flexible routing are paramount. Its robust design and compatibility with various signal levels make it a valuable component in any engineer's toolkit.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2294 $50.6058
17+ $5.9318 $100.8406
27+ $5.7464 $155.1528
36+ $5.5611 $200.1996
47+ $5.3757 $252.6579
63+ $4.8196 $303.6348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,004 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess