EN
  • EN
  • DE

MAX3232ECAE+

Part No MAX3232ECAE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 1MBPS LP 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 021507-MAX3232ECAE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3232ECAE+ CAD Model

Description

The MAX3232ECAE+ is a high-quality RS-232 transceiver chip designed and manufactured by Maxim Integrated. This integrated circuit is engineered to provide reliable serial communication, with the capability to convert TTL-level signals to RS-232 voltage levels and vice versa. The device is ideal for applications that require a robust and efficient communication interface, such as industrial control systems, point-of-sale terminals, and data acquisition equipment.

Key Features

  • Interface Type: RS-232
  • Number of Drivers/Receivers: 2/2
  • Data Rate: Up to 250kbps
  • Operating Voltage Range: 3.0V to 5.5V
  • ESD Protection: ±15kV Human Body Model (HBM)
  • Low-Power Shutdown Mode: Yes
  • Temperature Range: -40°C to +85°C
  • Package: 16-SSOP

Enhanced ESD Protection

The MAX3232ECAE+ provides exceptional protection against electrostatic discharge (ESD), safeguarding your system against damage from electrical transients. Its ESD protection is rated to ±15kV based on the Human Body Model, ensuring that the device can handle the rigors of real-world use and maintain the integrity of your data communication.

Low-Power Operation

This transceiver is designed with power efficiency in mind. It operates with a low supply voltage from 3.0V to 5.5V, making it versatile for various applications and power environments. Additionally, it features a low-power shutdown mode that minimizes power consumption when the device is not in active use, further extending the life of battery-powered applications.

Wide Temperature Range

The MAX3232ECAE+ is built to perform reliably across a wide temperature range, from -40°C to +85°C. This makes it suitable for deployment in environments that experience extreme temperatures, ensuring consistent performance and reducing the risk of failure due to thermal variations.

Compact and Reliable

Housed in a compact 16-SSOP package, the MAX3232ECAE+ is designed to occupy minimal space on your PCB, allowing for more efficient use of board real estate. Its small form factor, combined with its high reliability and advanced features, makes it an excellent choice for designers looking to integrate RS-232 connectivity into their systems with confidence.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4762 $52.0002
44+ $2.3195 $102.0580
67+ $2.2411 $150.1537
96+ $2.0844 $200.1024
125+ $2.0060 $250.7500
156+ $1.9277 $300.7212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess