EN
  • EN
  • DE

MAX34460

Part No MAX34460
Manufacturer Maxim Integrated
Description PMBus 12-Channel Voltage Monitor and Sequencer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213247-MAX34460
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX34460 CAD Model

Description

Maxim Integrated's MAX34460 Power Accumulator

The MAX34460 from Maxim Integrated is an advanced power accumulator designed to accurately measure and accumulate the power consumption of a system, typically in data centers and servers. This high-precision device is vital for monitoring and controlling power usage, which is crucial for optimizing energy efficiency and reducing operational costs.

The device integrates seamlessly into various systems with an I²C-compatible interface, allowing for easy communication with microcontrollers and other system components. The MAX34460 is capable of measuring both voltage and current, and it utilizes a delta-sigma ADC for high accuracy in power measurement. Its ability to monitor multiple power rails simultaneously makes it an ideal solution for complex power management tasks.

One of the standout features of the MAX34460 is its ability to accumulate energy usage over time, which is essential for tracking and managing power consumption over extended periods. This functionality is supported by an internal time base that ensures accurate measurement intervals and a non-volatile memory that retains the accumulated data even in the event of a power loss.

Additionally, the MAX34460 offers various high-level features, such as programmable alert thresholds for overcurrent, overvoltage, and undervoltage conditions, which help protect the system from potential damage due to irregular power conditions. The device also provides an internal temperature sensor, further enhancing its monitoring capabilities.

With its compact design and low power consumption, the MAX34460 is an excellent choice for space-constrained applications where power efficiency is paramount. Its robust feature set and ease of integration make it a preferred choice for engineers and system designers looking to improve the power management and efficiency of their products.

Overall, Maxim Integrated's MAX34460 is a sophisticated and reliable power accumulation solution that offers precise measurement, comprehensive monitoring, and a host of protective features to ensure optimal performance in a wide range of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5562 $59.8934
17+ $7.0212 $119.3604
26+ $6.8018 $176.8468
36+ $6.5823 $236.9628
46+ $6.3629 $292.6934
61+ $5.7045 $347.9745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess