EN
  • EN
  • DE

MAX3747AEUB+C99

Part No MAX3747AEUB+C99
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description 3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type Limiting Amplifier
Applications Data Quantizer, Optical Receivers
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX374
Standard Package 50 pcs
ECCN OBSOLETE
Win Source Part Number 881644-MAX3747AEUB+C99
Ultra Librarian 3D Model Ultra Librarian MAX3747AEUB+C99 CAD Model

Description

Maxim Integrated MAX3747AEUB+C99 High-Sensitivity Limiting Amplifier

The MAX3747AEUB+C99 from Maxim Integrated is a state-of-the-art limiting amplifier designed for fiber optic applications. This compact, high-performance component is engineered to deliver exceptional signal integrity and sensitivity for advanced optical networking systems.

Key Features:

  • High Sensitivity: The device boasts an impressive input sensitivity, capable of detecting signals as low as -25dBm, making it ideal for long-reach or low-power optical links.
  • Wide Bandwidth: With a bandwidth of up to 10.7Gbps, this limiting amplifier can easily accommodate high-speed data transmission required by modern communication standards.
  • Programmable Output Amplitude: The output amplitude is programmable via an external resistor, offering flexibility to match the electrical interface requirements of various optical modules.
  • Loss of Signal (LOS) Detection: An integrated LOS detection circuit with programmable threshold ensures reliable system operation by monitoring signal presence.
  • Single Power Supply: The device operates from a single 3.3V supply, simplifying power management within the optical module.

Applications:

The MAX3747AEUB+C99 is designed for use in a variety of high-speed communication applications, including:

  • 10Gbps Ethernet (10GBASE-LX4, 10GBASE-LR/ER)
  • 10Gbps Fiber Channel (10GFC)
  • SFP+ and XFP Optical Modules
  • SONET/SDH Equipment with OC-192/STM-64 Rates

Package and Reliability:

This limiting amplifier is offered in a compact 10-pin uMAX package, which is optimized for low-cost and small form-factor optical assemblies. The MAX3747AEUB+C99 is characterized for operation over the -40°C to +85°C temperature range, ensuring reliable performance in diverse environmental conditions.

Conclusion:

The Maxim Integrated MAX3747AEUB+C99 is a versatile and powerful component for optical network designers seeking a high-sensitivity, high-speed limiting amplifier. Its robust feature set and reliable operation make it an excellent choice for next-generation fiber optic communication systems.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess