EN
  • EN
  • DE

LMX339HAUD+

Part No LMX339HAUD+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR GP QUAD 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type General Purpose
Number of Elements 4
Output Type Open Drain
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 73mA @ 5V
Current - Quiescent (Max) 300μA
CMRR, PSRR (Typ) 70dB PSRR
Propagation Delay (Max) 600ns
Hysteresis 2mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1055904-LMX339HAUD+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX339HAUD+ CAD Model

Description

The LMX339HAUD+ is a high-performance, low-power voltage comparator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision device is an essential component for a wide array of applications requiring voltage level detection and signal conditioning.

Key Features

  • Quad Comparators: The LMX339HAUD+ integrates four independent voltage comparators in a single package, offering excellent space-saving benefits for compact circuit designs.
  • Low Power Consumption: With a design focused on energy efficiency, this comparator is ideal for battery-powered and portable devices, ensuring extended operational life without sacrificing performance.
  • Wide Supply Voltage Range: The device can operate with a supply voltage range from 2V to 36V, or ±1V to ±18V for dual supplies, making it versatile for various electronic systems.
  • Fast Response Time: It features a fast response time, which is crucial for applications that require quick signal processing and timely output.
  • Open-Collector Outputs: The open-collector outputs allow for wired-AND connections and make it easy to interface with other logic levels or to drive loads directly.
  • Input Offset Voltage: The LMX339HAUD+ boasts a low input offset voltage, which enhances accuracy in voltage comparison applications.

Applications

The LMX339HAUD+ is suitable for a variety of applications, including:

  • Threshold detectors
  • Window comparators
  • Battery chargers
  • Control systems
  • Logic voltage translators
  • Motor controllers

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The LMX339HAUD+ is built to meet stringent industry standards, ensuring reliability and performance even in the most demanding conditions. Whether for industrial, automotive, or consumer electronics, the LMX339HAUD+ stands out as a robust and dependable choice for voltage comparison needs.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $12.6623
NEC
Lowest to $1.5246
NJR Corporation/NJRC
Lowest to $7.0051
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Micrel
Comparator with Reference
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Renesas Electronics America
Lowest to $1.8203
STMicroelectronics
Voltage Comparator
Lowest to $0.1444

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess