EN
  • EN
  • DE

MAX98937EWX+T

Part No MAX98937EWX+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description BOOSTED CLASS D AMP W/IV SENSE / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX98937
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1120720-MAX98937EWX+T
Ultra Librarian 3D Model Ultra Librarian MAX98937EWX+T CAD Model

Description

Maxim Integrated MAX98937EWX+T Audio Amplifier

The MAX98937EWX+T from Maxim Integrated is a high-performance, low-power digital audio amplifier designed to deliver exceptional sound quality with minimal power consumption. This audio amplifier is an ideal solution for compact and power-sensitive applications such as portable speakers, smartphones, tablets, and other multimedia devices.

Key Features

  • High-Efficiency Class D Operation: This feature ensures that the amplifier provides high-quality audio output while maintaining low power usage, thereby extending battery life in portable applications.
  • Integrated Boost Converter: The MAX98937EWX+T includes an integrated boost converter that allows for a higher output power, even with a low supply voltage, making it perfect for devices with limited power sources.
  • Advanced Audio Processing: With its built-in digital signal processing (DSP) capabilities, the amplifier can support various audio enhancements and provide a superior listening experience.
  • Wide Voltage Range: The device operates over a wide supply voltage range, accommodating various power requirements and ensuring versatility across different electronic products.
  • Compact Size: The small footprint of the MAX98937EWX+T makes it an excellent choice for space-constrained applications without compromising on performance.

Technical Specifications

  • Output Power: Capable of delivering up to 3.2W into a 4Ω load.
  • THD+N: Maintains a total harmonic distortion plus noise (THD+N) at a low level to ensure audio fidelity.
  • I2S Digital Audio Interface: The integrated I2S interface facilitates the direct digital input of audio signals, reducing signal degradation and improving sound quality.
  • Protection Features: Equipped with multiple protection features including over-temperature, over-current, and under-voltage lockout, ensuring reliable operation under various conditions.

Applications

The MAX98937EWX+T is designed to meet the needs of a wide array of audio applications. Its high efficiency and digital input capability make it a suitable choice for battery-powered devices, while its robust protection features and compact size also make it ideal for more stationary audio systems that require consistent performance and longevity.

Whether you're developing a high-end portable audio device or looking to integrate a reliable audio solution into your next project, the MAX98937EWX+T from Maxim Integrated offers a mix of performance, efficiency, and size that is hard to match.

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8958 $51.1866
65+ $1.5555 $101.1075
100+ $1.5069 $150.6900
138+ $1.4583 $201.2454
178+ $1.4097 $250.9266
238+ $1.2639 $300.8082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,190 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess