EN
  • EN
  • DE

LM111J/883

Part No LM111J/883
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description VOLTAGE COMPARATOR 14-CDIP -55 T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series LM111
Package Tube
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Voltage - Input Offset (Max) 3mV @ ±15V
Current - Input Bias (Max) 0.1µA @ ±15V
Current - Quiescent (Max) 5mA, 6mA
Propagation Delay (Max) 200ns (Typ)
Temperature Range - Operating -55°C ~ 125°C
Package / Case 14-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 14-CDIP
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614063-LM111J/883
Ultra Librarian 3D Model Ultra Librarian LM111J/883 CAD Model

Description

Product Overview: LM111J/883 Voltage Comparator

The LM111J/883 from Texas Instruments is a high-performance voltage comparator designed for the most demanding of applications. Crafted with precision and reliability in mind, this device is part of the military-grade product line, adhering to stringent quality and performance standards. Its robust design makes it an ideal choice for systems that require reliable operation under the harshest conditions.

The LM111J/883 boasts a fast response time, with a typical propagation delay of merely 165 ns. This makes it perfect for high-speed analog-to-digital converters and various types of signal processing applications where speed is of the essence. Its ability to operate over a wide range of voltages, from ±1V to ±18V, provides designers with flexibility and ensures compatibility with a variety of other components within a circuit.

Key Features:

  • Fast Response Time: Typical propagation delays are as low as 165 ns, making it suitable for quick signal processing tasks.
  • Wide Operating Voltage Range: Can function effectively with dual supplies ranging from ±1V to ±18V or a single supply of up to 36V.
  • Low Input Bias Current: The device has an input bias current of 25 nA, which is beneficial for high-impedance circuit designs.
  • Strobe Capability: Comes equipped with a strobe pin, allowing the output to be switched on or off, which can be used to control the comparator’s operation without switching off the input signal.
  • Differential Input Voltage Range: Equal to the supply voltage, providing excellent flexibility in a variety of applications.
  • Military Specifications: Meets the MIL-STD-883 standard, ensuring top-notch performance in military and aerospace applications.

The LM111J/883 is enclosed in a hermetically-sealed ceramic package, which offers superior durability and resistance to environmental factors such as temperature extremes and humidity. This packaging ensures that the device can withstand the rigorous conditions often encountered in military and aerospace environments.

Whether it's for use in high-speed data systems, critical communication infrastructure, or precision instrumentation, the LM111J/883 voltage comparator from Texas Instruments is a reliable and versatile choice that engineers can trust to perform when it matters most.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $1.0268
NJR Corporation/NJRC
Lowest to $12.6623
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Micrel
Lowest to $0.2645
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Micrel
Comparator with Reference
Need more? Email Us
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7316 $58.9264
9+ $12.0875 $108.7875
13+ $11.7098 $152.2274
18+ $11.3320 $203.9760
23+ $10.9543 $251.9489
31+ $9.8211 $304.4541
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess