EN
  • EN
  • DE

MAX4022ESD+

Part No MAX4022ESD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 200MHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Buffer
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 600 V/μs
-3db Bandwidth 200MHz
Current - Input Bias 5.4μA
Voltage - Input Offset 4mV
Current - Supply 5.5mA
Current - Output / Channel 120mA
Voltage - Supply, Single/Dual (±) 3.15 V ~ 11 V, ±1.575 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 14-SOIC
Win Source Part Number 132562-MAX4022ESD+
Ultra Librarian 3D Model Ultra Librarian MAX4022ESD+ CAD Model

Description

Maxim Integrated MAX4022ESD+ High-Speed Operational Amplifier

The Maxim Integrated MAX4022ESD+ is a cutting-edge, high-speed operational amplifier designed to cater to a wide array of applications requiring fast and precise signal amplification. This operational amplifier is an excellent choice for video, communication, and instrumentation systems, thanks to its exceptional performance specifications.

The MAX4022ESD+ boasts a high slew rate and a wide bandwidth, making it ideal for processing signals in applications where speed is critical. Its ability to operate with a single +5V power supply or dual ±5V supplies adds to its versatility, allowing it to integrate seamlessly into various circuit designs. The device is also capable of delivering a continuous output current of up to 40mA, which is sufficient for driving a variety of loads.

One of the standout features of the MAX4022ESD+ is its low differential gain and phase error, which ensures minimal distortion in video applications. This makes it a perfect choice for video amplification circuits where maintaining signal integrity is paramount. Additionally, its low input bias current and low input offset voltage contribute to its high precision, making it suitable for high-accuracy applications such as data acquisition systems and active filters.

The MAX4022ESD+ comes in a compact 14-pin SOIC package, which is conducive to space-saving designs without compromising on performance. It also features a disable function that reduces power consumption when the amplifier is not in use, further enhancing its appeal for power-sensitive applications.

Overall, the Maxim Integrated MAX4022ESD+ operational amplifier is a high-performance solution for designers looking to achieve fast, accurate, and reliable signal amplification in their electronic designs. Its combination of speed, power efficiency, and precision makes it a valuable component in any high-speed signal processing application.

Key Specifications:

  • Supply Voltage: Single +5V or Dual ±5V
  • Continuous Output Current: 40mA
  • Slew Rate: High
  • Bandwidth: Wide
  • Differential Gain and Phase Error: Low
  • Package: 14-pin SOIC

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8737 $56.6211
6+ $17.6791 $106.0746
9+ $17.0819 $153.7371
13+ $15.8873 $206.5349
17+ $15.2901 $259.9317
21+ $14.6928 $308.5488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess