EN
  • EN
  • DE

MAX4113ESA+

Part No MAX4113ESA+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 087339-MAX4113ESA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4113ESA+ CAD Model

Description

MAX4113ESA+ High-Speed, Low-Power, Single-Supply Op Amp

The MAX4113ESA+ from Maxim Integrated is a high-performance operational amplifier designed to meet the demanding requirements of a wide range of electronic applications. This op amp is characterized by its high speed, low power consumption, and the ability to operate from a single power supply, making it a versatile choice for designers.

With a wide bandwidth of 200MHz and a fast slew rate of 600V/µs, the MAX4113ESA+ is well-suited for video processing, communication systems, and any application that requires high-speed signal conditioning. Its low differential gain and phase error make it ideal for video and other high-frequency applications.

The device operates from a single +3V to +12V supply or from dual supplies of ±1.5V to ±6V, providing flexibility in various circuit designs. The MAX4113ESA+ also features a low quiescent current of 5.5mA, which is beneficial for battery-powered devices where power efficiency is critical.

Furthermore, the MAX4113ESA+ includes a disable feature that reduces the supply current to 0.1µA, significantly conserving power when the op amp is not in use. This makes it an excellent choice for portable and power-sensitive applications.

The MAX4113ESA+ comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation in a variety of environmental conditions.

Key features of the MAX4113ESA+ include:

  • 200MHz -3dB bandwidth
  • 600V/µs slew rate
  • Single-supply operation from +3V to +12V
  • Dual-supply operation from ±1.5V to ±6V
  • Low differential gain and phase error
  • Low 5.5mA quiescent current
  • Power-saving disable feature
  • 8-pin SOIC package
  • Extended temperature range: -40°C to +85°C

Overall, the MAX4113ESA+ operational amplifier by Maxim Integrated offers a compelling blend of speed, power efficiency, and operational flexibility, making it a strong candidate for inclusion in a variety of high-performance electronic designs.

You May Also Be Interested in

ESMT
Lowest to $0.9506
ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Atmel
Need more? Email Us
ESMT
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Agere Systems
Need more? Email Us
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $3.4246

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess