EN
  • EN
  • DE

MAX4287ESA+

Part No MAX4287ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual High Speed Amplifier ±3.25V/6.5V 8-Pin SOIC N / IC OPAMP BUFFER 220MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Buffer
Number of Circuits 2
SR - Slew Rate 385 V/μs
-3db Bandwidth 220MHz
Current - Input Bias 13μA
Voltage - Input Offset 100μV
Operating Supply Current 23mA
Output Current per Channel 106mA
Dual Supply Voltage (±) 2.85 V ~ 6.5 V, ±1.425 V ~ 3.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786169-MAX4287ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4287
Introduction Date April 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX4287ESA+ CAD Model

Description

The MAX4287ESA+ is a high-performance operational amplifier (op amp) designed by Maxim Integrated, renowned for its high-speed and low-noise characteristics. This precision op amp is an ideal choice for applications requiring fast signal conditioning with minimal distortion and noise.

Key Features

  • High-Speed Performance: The MAX4287ESA+ offers a high slew rate and bandwidth, making it suitable for video, communication, and instrumentation applications.
  • Low Noise: With its low-voltage noise density, this op amp ensures signal integrity by minimizing the noise in the signal path, which is crucial for sensitive applications such as audio processing and data acquisition systems.
  • Single-Supply Operation: It operates from a single +3V to +5.5V supply, simplifying power supply design and making it compatible with a variety of systems.
  • Rail-to-Rail Output: The MAX4287ESA+ features rail-to-rail output capability, which maximizes the dynamic range when operating from low supply voltages.
  • Low Distortion: It provides low harmonic distortion, a must-have for precision amplification in high-fidelity audio and other applications demanding clean amplification.
  • Power-Saving Shutdown Mode: The device includes a shutdown mode that reduces the supply current to 0.1μA, offering power savings for portable and battery-powered applications.

Applications

  • High-Definition Video Equipment
  • Professional Audio Equipment
  • Active Filters
  • Data Acquisition Systems
  • Communication Infrastructure

Product Specifications

The MAX4287ESA+ comes in an 8-pin NSOIC package and is specified over the extended -40°C to +85°C temperature range. Its compact form factor and robust temperature range make it adaptable to a wide variety of environments and applications. Maxim Integrated ensures that this op amp meets stringent quality and performance standards, providing a reliable solution for designers and engineers.

For detailed technical specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their customer support team for assistance with product integration into your projects.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess