EN
  • EN
  • DE

MAX4295EEE

Part No MAX4295EEE
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 2W 16QSOP / Mono/Stereo 2W Switch-Mode (Class-D) Audio Power Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 2W x 1 at 4Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 16-QSOP
Manufacturer Package 16-SSOP
Part Number Series MAX4295
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808818-MAX4295EEE
Ultra Librarian 3D Model Ultra Librarian MAX4295EEE CAD Model

Description

The MAX4295EEE from Maxim Integrated is a high-quality, compact audio amplifier designed for applications where space is at a premium and audio performance is a must. This audio amplifier is part of Maxim's commitment to providing power-efficient and space-saving solutions for the modern electronics industry.

Key Features

  • Efficiency: The MAX4295EEE features a high-efficiency Class AB output stage, which provides a perfect balance between power efficiency and audio fidelity, ensuring minimal power loss as heat and longer battery life for portable applications.
  • Power Output: It can deliver 2W of continuous output power with a 5V supply, making it suitable for a wide range of audio applications.
  • Low Distortion: The device boasts low total harmonic distortion (THD) plus noise, ensuring clear and high-quality audio reproduction.
  • Single-Supply Operation: Designed to operate from a single supply voltage, the MAX4295EEE simplifies power supply design and allows for easy integration into various systems.
  • Compact Package: It comes in a small 16-pin QSOP package, which makes it ideal for portable devices where space is a constraint.
  • Thermal Protection: The built-in thermal overload protection prevents damage to the amplifier under extreme operating conditions.
  • Mute Function: An integrated mute function allows for quick and noiseless turn-off of the audio output, which is useful in power-saving modes and user-controlled audio systems.

Applications

The MAX4295EEE is versatile and can be used in a variety of audio applications. It is particularly well-suited for portable devices, such as:

  • Mobile phones
  • Tablets
  • Portable media players
  • Laptop computers
  • Portable gaming devices

In summary, the MAX4295EEE from Maxim Integrated is a powerful, efficient, and compact audio amplifier that is perfect for designers looking to enhance the audio experience in their portable or space-constrained devices. With its combination of power, clarity, and integrated features, this amplifier is a robust solution for a wide range of audio applications.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0074 $150.3700
69+ $2.9104 $200.8176
89+ $2.8134 $250.3926
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,667 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess