EN
  • EN
  • DE

MAX4337EKA

Part No MAX4337EKA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703749-MAX4337EKA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4337EKA CAD Model

Description

Maxim Integrated MAX4337EKA Operational Amplifier

The MAX4337EKA from Maxim Integrated is a high-performance operational amplifier (op-amp) designed to deliver precision and power efficiency for a wide range of applications. This op-amp features a compact SOT23-8 package, making it an ideal choice for space-constrained applications where small size and low power consumption are critical.

With its single-supply voltage operation ranging from 2.7V to 5.5V, the MAX4337EKA is versatile enough to fit into various electronic circuits, including battery-powered devices. Its low supply current of just 800µA (typical) helps to extend battery life, which is essential for portable equipment.

The MAX4337EKA boasts a high gain bandwidth product of 1MHz and a slew rate of 0.5V/µs, ensuring fast and accurate signal processing. This makes it suitable for applications such as sensor signal conditioning, audio processing, and active filters. Its rail-to-rail output capability allows for maximum dynamic range, which is particularly useful in analog-to-digital conversion processes where signal amplitude is critical.

Additionally, the MAX4337EKA features a low input bias current of 1pA (typical), which minimizes errors in high-impedance applications. The low input offset voltage of 500µV (max) and low input offset voltage drift of 5µV/°C (max) ensure stable performance over a wide temperature range, making this op-amp reliable for industrial and automotive applications that may experience fluctuating environmental conditions.

The MAX4337EKA also includes integrated EMI (Electromagnetic Interference) filters, which reduce the susceptibility to high-frequency interference. This feature is particularly beneficial in environments where EMI can compromise the performance of sensitive electronic circuits.

In summary, the Maxim Integrated MAX4337EKA operational amplifier is a high-quality component designed for applications that demand precision, efficiency, and reliability. Its low power consumption, high bandwidth, and integrated EMI filtering make it a versatile choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.5870

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0097 $60.2910
75+ $1.6493 $123.6975
110+ $1.5974 $175.7140
150+ $1.5454 $231.8100
195+ $1.4946 $291.4470
260+ $1.3398 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess