EN
  • EN
  • DE
  • IT

MAX9280AGTN/V+T

Part No MAX9280AGTN/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER GMSL 3.12GBPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 32
Operating Supply Voltage 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN (8x8)
Win Source Part Number 707340-MAX9280AGTN/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9280AGTN/V+T
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9280AGTN/V+T CAD Model

Description

The MAX9280AGTN/V+T from Maxim Integrated is a state-of-the-art Gigabit Multimedia Serial Link (GMSL) deserializer which is specifically designed to facilitate the design of high-resolution automotive infotainment and advanced driver assistance systems (ADAS). This robust component enables the transmission of high-speed serial data over a single cable, thereby simplifying the design and reducing the cable complexity of next-generation automotive systems.

Key Features

  • High-Speed Operation: Supports up to 1.5 Gbps for 720p/60Hz or 1080p/30Hz video data transmission.
  • Enhanced Data Integrity: Incorporates automatic adaptation to cable length with an embedded control channel operating at 9.6kbps to 1Mbps.
  • Flexible Connectivity: Can be paired with up to four Maxim Integrated GMSL serializers, making it ideal for multi-camera applications.
  • Robust Design: Features spread spectrum capability for EMI reduction and is designed to withstand the harsh automotive environments with extended temperature range.

Applications

The MAX9280AGTN/V+T is particularly suited for a range of automotive applications where high data rate and robust communication are essential. This includes:

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Rear-View and Surround-View Cameras
  • Driver Monitoring Systems

Technical Specifications

The device comes in a compact 56-pin TQFN package and operates over the -40°C to +105°C automotive temperature range. It is equipped with a programmable spread spectrum on the serial output for reduced EMI. The deserializer interfaces with CSI-2 or parallel output, making it highly versatile for different types of applications. Additionally, it includes a bidirectional control channel that allows for configuration and control of the serializer and peripheral devices.

With the MAX9280AGTN/V+T, Maxim Integrated continues to push the boundaries of high-speed data transmission in automotive environments, ensuring that both the performance and safety of the vehicle's electronic systems are enhanced.

You May Also Be Interested in

Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Analog Devices Inc.
IC
Lowest to $22.7760
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48WQFN
Need more? Email Us
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess