EN
  • EN
  • DE

CYV15G0204RB-BGXC

Part No CYV15G0204RB-BGXC
Manufacturer Infineon Technologies
Catalog Interface - Serializers, Deserializers
Description IC DESERIAL HOTLINK 256LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Function Deserializer
Data Rate 1.485Gbps
Input Type PECL
Output Type LVTTL
Number of Inputs 20
Number of Outputs 20
Voltage - Supply 3.3V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 256-BGA Exposed Pad
Supplier Device Package 256-L2BGA (27x27)
Base Product Number CYV15G0204
Standard Package 90 pcs
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 583277-CYV15G0204RB-BGXC
Ultra Librarian 3D Model Ultra Librarian CYV15G0204RB-BGXC CAD Model

Description

The CYV15G0204RB-BGXC is a deserializer integrated circuit manufactured by Infineon Technologies.

  • Inputs/Outputs: 20
  • Voltage Supply: 3.3V
  • Data Rate: 1.485Gbps
  • Input Type: PECL
  • Package: 256-BGA Exposed Pad
  • Standard Package Quantity: 90 pcs
  • Operating Temperature: 0°C to 70°C
  • ECCN: 5A991B
  • Manufacturer: Infineon Technologies

You May Also Be Interested in

Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
Input Output
Need more? Email Us
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess