EN
  • EN
  • DE

ADP5024ACPZ-2-R7

Part No ADP5024ACPZ-2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Buck Regulator with LDO 2.3V to 5.5V 24-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Current - Output 1 1.2 A
Current - Output 2 1.2 A
Current - Output 3 300 mA
Lead Free Contains Lead
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Current 1.2 kA
Max Output Voltage 4.75 V
Min Input Voltage 2.3 V
Min Operating Temperature -40 °C
Min Output Voltage 800 mV
Number of Outputs 3
Number of Pins 24
Operating Supply Voltage 5.5 V
Output Current 300 mA
Output Type Adjustable
Output Voltage 5.2 V
Packaging Tape & Reel (TR)
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 3 MHz
Voltage - Output 1 1.2 V
Voltage - Output 2 3.3 V
Voltage - Output 3 2.8 V
Win Source Part Number 995324-ADP5024ACPZ-2-R7
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP5024ACPZ-2-R7 CAD Model

Description

ADP5024ACPZ-2-R7 Integrated Power Solution

The ADP5024ACPZ-2-R7 from Analog Devices Inc. is a comprehensive power management integrated circuit (PMIC) designed to cater to the power requirements of multi-rail systems. This high-performance component combines two high-efficiency, step-down, dc-to-dc converters and two low-dropout regulators (LDOs), making it an ideal choice for space-constrained applications that require efficient power distribution and regulation.

Key Features

  • Integrated Solution: The ADP5024ACPZ-2-R7 integrates two buck regulators and two LDOs in a single package, providing a compact power management solution.
  • High Efficiency: The step-down converters feature a high switching frequency and are capable of delivering a high efficiency of up to 95%, reducing power loss and heat generation.
  • Versatile Input Voltage Range: The device supports a wide input voltage range from 2.3V to 5.5V, accommodating various power sources and battery technologies.
  • Adjustable Output Voltage: The output voltage of the buck converters can be adjusted to meet the specific needs of the application, providing flexibility in design.
  • Low Quiescent Current: The low quiescent current of the LDOs ensures minimal power consumption during idle periods, contributing to the overall energy efficiency of the system.
  • Thermal Protection: Built-in thermal overload protection safeguards the device against excessive temperature and power dissipation.
  • Compact Package: The ADP5024ACPZ-2-R7 is offered in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the PCB.

Applications

The ADP5024ACPZ-2-R7 is suited for a variety of applications that require reliable and efficient power management. It is commonly used in:

  • Portable and battery-powered devices
  • Microprocessor/ASIC/FPGA/DSP power supplies
  • Wireless and networking devices
  • Industrial and instrumentation systems
  • Healthcare and medical equipment

As a product of Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, the ADP5024ACPZ-2-R7 is engineered to meet rigorous standards of quality and reliability. It offers designers a flexible, efficient, and compact power management solution that can be easily integrated into a wide range of electronic products.

You May Also Be Interested in

Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5315 $60.0355
40+ $2.8977 $115.9080
62+ $2.8071 $174.0402
86+ $2.7166 $233.6276
110+ $2.6260 $288.8600
148+ $2.3544 $348.4512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,183 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess