EN
  • EN
  • DE

MAX4624EUT+

Part No MAX4624EUT+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829820-MAX4624EUT+
Ultra Librarian 3D Model Ultra Librarian MAX4624EUT+ CAD Model

Description

The MAX4624EUT+ from Maxim Integrated is a high-performance, single-pole/single-throw (SPST) analog switch designed for precision applications that require low-voltage, single-supply operation. This component is part of Maxim Integrated's commitment to providing innovative, high-quality solutions for signal routing requirements in a variety of systems.

Key Features

  • Low On-Resistance: The MAX4624EUT+ features a low on-resistance of 0.6 ohms typical, which minimizes signal distortion and ensures efficient signal transmission.
  • Single-Supply Operation: It operates from a single +1.8V to +5.5V supply, making it ideal for portable and battery-powered applications where power efficiency is crucial.
  • Fast Switching Speeds: With tON of 25ns and tOFF of 20ns, this analog switch enables quick signal routing, suitable for high-speed data acquisition systems and sample-and-hold circuits.
  • Low Power Consumption: The device features a low power consumption of just 0.01µW, which helps to extend battery life in portable devices.
  • High Off-Isolation: The switch offers high off-isolation of -83dB at 1MHz, ensuring minimal crosstalk between channels in multiplexed applications.
  • ESD Protection: It incorporates enhanced electrostatic discharge (ESD) protection of ±15kV, safeguarding the device from static damage and improving system reliability.

Applications

The MAX4624EUT+ is suitable for a wide range of applications, including:

  • Audio and Video Signal Routing
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Communication Systems
  • Portable Instruments

Package and Reliability

Enclosed in a compact SOT23-6 package, the MAX4624EUT+ is designed to occupy minimal board space, which is critical in space-constrained applications. Its robust design ensures reliable operation over the extended temperature range of -40°C to +85°C, making it a versatile choice for both commercial and industrial environments.

For designers seeking a reliable and efficient analog switch with a small footprint, the MAX4624EUT+ from Maxim Integrated is an excellent choice that balances performance with power efficiency.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7903 $62.6605
70+ $1.6748 $117.2360
110+ $1.6170 $177.8700
155+ $1.5015 $232.7325
200+ $1.4438 $288.7600
250+ $1.3860 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess