EN
  • EN
  • DE

TL16C554FN

Part No TL16C554FN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 68-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 054769-TL16C554FN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C554FN CAD Model

Description

Introducing the TL16C554FN: A Versatile Quad UART Solution

The TL16C554FN is a high-performance, quad Universal Asynchronous Receiver/Transmitter (UART) integrated circuit brought to you by the renowned semiconductor manufacturer Texas Instruments. Designed to meet the demanding requirements of today's communication systems, the TL16C554FN provides an efficient serial data exchange interface for a wide range of applications.

This powerful IC is an ideal choice for applications requiring multiple serial I/Os, such as factory automation systems, multi-port serial cards, and complex industrial equipment. With four independent UART channels, it can handle a significant amount of data throughput, making it perfect for multitasking environments.

Key Features of the TL16C554FN

  • Four Independent UART Channels: Each UART is capable of handling a full-duplex asynchronous serial data transfer.
  • Programmable Baud Rate Generators: Allows for a wide range of data transmission speeds, ensuring compatibility with various communication standards.
  • 64-Byte FIFO Buffers: Each UART channel is equipped with a 16-byte transmit FIFO and a 16-byte receive FIFO, which helps to reduce CPU overhead and improve system efficiency.
  • Modem Control Functions: Includes standard modem control features, enabling seamless integration with modem-based systems.
  • Flexible Character Formatting: Supports 5-, 6-, 7-, or 8-bit characters with even, odd, or no parity bit generation and detection.
  • Automatic In-Band Flow Control: Utilizes Xon/Xoff or CTS/RTS for convenient data flow management.

With its robust feature set, the TL16C554FN is engineered to provide reliable performance and ease of use. Its programmable options and extensive interrupt capabilities make it a versatile choice for designers looking to implement multiple UART interfaces in their systems.

Reliable and Efficient

Manufactured by Texas Instruments, a leader in the semiconductor industry, the TL16C554FN is built to the highest standards of quality and reliability. Its compact 68-pin PLCC (Plastic Leadless Chip Carrier) package makes it suitable for space-constrained applications while ensuring low power consumption and reduced system costs.

Whether you're upgrading existing systems or designing new ones, the TL16C554FN offers the functionality and performance needed to meet the complex requirements of modern serial communication tasks.

You May Also Be Interested in

Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.6635 $97.3270
3+ $39.9290 $119.7870
4+ $38.6813 $154.7252
6+ $37.4335 $224.6010
7+ $36.1857 $253.2999
10+ $32.4424 $324.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess