EN
  • EN
  • DE

MAX4674EUE+

Part No MAX4674EUE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER QUAD 2X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 150 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 18ns, 6ns
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 10pF, 20pF
Max Leakage Current (IS off) 500pA
Crosstalk -114dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 021753-MAX4674EUE+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4674EUE+ CAD Model

Description

Product Overview: MAX4674EUE+ from Maxim Integrated

The MAX4674EUE+ is a high-performance analog switch from Maxim Integrated that provides a cutting-edge solution for signal routing in various electronic applications. This device is particularly designed for applications requiring low on-resistance, low crosstalk, and high switching speeds. The MAX4674EUE+ is an excellent choice for audio and video signal routing, data acquisition systems, and communication devices.

Key Features

  • Low On-Resistance: The MAX4674EUE+ boasts an impressively low on-resistance (RON) of just 4.5Ω (max), which minimizes signal attenuation and ensures high signal integrity.
  • Single-Supply Operation: This switch operates from a single supply voltage ranging from +1.8V to +5.5V, making it versatile for various power environments and simplifying power management.
  • High Switching Speed: With fast switching times (tON = 25ns max, tOFF = 20ns max), the MAX4674EUE+ is capable of handling high-speed signal routing with ease.
  • Low Crosstalk: Crosstalk between switches is minimized, ensuring that signals are routed with high fidelity and minimal interference.
  • Wide Temperature Range: The device is operational over an extended temperature range of -40°C to +85°C, suitable for industrial and automotive applications.

Applications

The MAX4674EUE+ is ideal for a range of applications, including:

  • Audio/Video Signal Routing
  • Data Acquisition Systems
  • Communication Devices
  • Test Equipment
  • Relay Replacement

Package and Reliability

This analog switch comes in a compact 16-pin TSSOP package, which is perfect for space-constrained applications. The MAX4674EUE+ is also part of Maxim Integrated's commitment to reliability, backed by rigorous testing and quality control measures to ensure consistent performance across all units.

Overall, the MAX4674EUE+ from Maxim Integrated represents a reliable and efficient solution for designers looking to incorporate a high-quality analog switch into their electronic systems. Its robust feature set and operational flexibility make it an indispensable component for modern electronics applications.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2400 $55.8000
90+ $1.1600 $104.4000
135+ $1.1200 $151.2000
195+ $1.0400 $202.8000
250+ $1.0000 $250.0000
315+ $0.9600 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess