EN
  • EN
  • DE

086-3SM+

Part No 086-3SM+
Manufacturer Mini-Circuits
Catalog Coaxial Cables (RF)
Description COAX CABLE SMA TO SMA 3"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Cable Assembly Coaxial SMA to SMA Hand Formable .086 3.000" (76.20mm)
 

You May Also Be Interested in

Amphenol-RF Division
SMA STRT JACK-RA PLUG RG-316 .5M
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG 1M / Cable Assembly Belden 1694A 1m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Belden Inc.
CABLE COAX COMPOSITE RG59 2/18 5
Need more? Email Us
TE Connectivity
COAX CABLE-STANDARD P / 75Ohm, 28 AWG Triaxial Cable
Need more? Email Us
Amphenol-RF Division
SMA BLKHD JCK IP67-AMC PLG 50MM / Reverse Polarity SMA Bulkhead Crimp Jack IP 67 to AMC Right Angle Plug Terminated Using 1.13 MM Cable, Various Lengths
Need more? Email Us
Cinch Connectivity Solutions
UMC CABLE W/MMCX STR PLUG ON ONE
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG TO PLUG 12" / Cable Assembly Coaxial 0.305m HD-BNC to HD-BNC M-M Bag
Need more? Email Us
Cinch Connectivity Solutions
RCA PATCH CORD 50OHM 24" / Power Transformer 1500Vrms 1.2VA 6 Terminal PC Pin Thru-Hole
Need more? Email Us
Amphenol-RF Division
CBL SMA PLUG-PLUG ANTI-TORQUE 8" / Cable Assembly 0.085 Semi-Rigid Conformable 0.203m SMA to SMA PL-PL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess