Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293507-RF3133
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF3133 CAD Model

Description

The RF3133 is a power amplifier module designed for GSM/EDGE applications in the 880-915 MHz band, manufactured by RF Micro Devices (now Qorvo). It's engineered to provide high power efficiency and gain, making it suitable for use in cellular handsets and wireless data devices. The module integrates multiple functions to minimize external components and simplify the design process.

Applications:

  • GSM 850/900 cellular handsets
  • EDGE wireless data devices
  • Wireless communication equipment

Features:

  • High power-added efficiency (PAE)
  • High gain
  • Integrated power control
  • Low voltage operation
  • Compact surface mount package

Benefits:

  • Extends battery life in portable devices due to high PAE.
  • Simplifies design and reduces board space due to integration.
  • Provides strong signal amplification for reliable communication.
  • Compatible with low voltage power supplies.
  • Facilitates easy assembly and integration into compact devices.

Additional Details:

The RF3133 operates at a supply voltage between 3.0V and 4.8V. It uses GaAs HBT technology to achieve high efficiency and linearity. The integrated power control circuitry enables precise adjustment of output power to optimize performance. This module is designed to meet the rigorous requirements of GSM/EDGE standards, ensuring reliable performance in demanding wireless environments. The small footprint package makes it ideal for use in compact mobile devices. It provides excellent harmonic performance.

You May Also Be Interested in

Samtec Inc.
CIRCULAR RF SHIELDED TWISTED PAI / Cable Assembly Coaxial
Need more? Email Us
ECAD model for C28S-41.00-BJT8-BJT8
Siretta Ltd
CBL ASSY SMA-NTYPE 32.8' / Cable Assembly Coaxial SMA to N-Type LLC200A 393.7" (10.0m) 32.8'
Need more? Email Us
ECAD model for ASMR1000A058L13
Amphenol-RF Division
CABLE BNC PLUG TO PLUG 12" / Cable Assembly Belden 4855R 0.305m BNC to BNC M-M Bag
Need more? Email Us
ECAD model for 095-850-187-012
Amphenol-RF Division
CABLE MCX PLUG-PLUG RG316 1M / Cable Assembly Coaxial 1m MCX to MCX M-F Bag
Need more? Email Us
ECAD model for 255110-01-M1.00
TE Connectivity
COAX CABLE-DATA BUS
Need more? Email Us
ECAD model for 7724C1664-9
Amphenol-RF Division
HD-BNC PLUG TO HD-BNC PLUG 24" / HD-BNC Straight Plug to HD-BNC Straight Plug on Belden 1855A 24 inches
Need more? Email Us
ECAD model for 95-850-158-024
Amphenol-RF Division
SMA BLKHD JCK IP67-AMC PLG 50MM / Reverse Polarity SMA Bulkhead Crimp Jack IP 67 to AMC Right Angle Plug Terminated Using 1.13 MM Cable, Various Lengths
Need more? Email Us
ECAD model for 336320-12-0050
Belden Inc.
CABLE COAX COMPOSITE RG59 2/18 5
Need more? Email Us
ECAD model for 549945 010500
Belden Inc.
CABLE COAX 26 AWG 100'
Need more? Email Us
ECAD model for 84316 001100

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $30.3129 $90.9387
6+ $24.8721 $149.2326
9+ $24.0946 $216.8514
12+ $23.3184 $279.8208
15+ $22.5410 $338.1150
20+ $20.2086 $404.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention