EN
  • EN
  • DE

2SJ663

Part No 2SJ663
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 100V 9A 3-Pin (3+Tab) SMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158832-2SJ663
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 2SJ663
Introduction Date November 14, 2005
Ultra Librarian 3D Model Ultra Librarian 2SJ663 CAD Model

Description

ON Semiconductor 2SJ663 P-Channel MOSFET

The 2SJ663 is a high-performance P-Channel MOSFET from ON Semiconductor, renowned for its efficiency and reliability in a variety of applications. This semiconductor device is designed to handle significant power levels while maintaining a low on-resistance, making it an ideal choice for power management tasks.

The 2SJ663 features advanced technology that ensures minimal power loss during operation due to its low gate charge and superior switching performance. This makes it particularly well-suited for use in power supply circuits, motor control systems, and as a switch in various electronic devices.

Key Features:

  • Device Type: P-Channel MOSFET
  • Drain-Source Voltage (V<sub>DS): -60V
  • Continuous Drain Current (I<sub>D): -6A
  • Power Dissipation (P<sub>D): 30W
  • Low On-Resistance: Provides reduced conduction losses
  • High-Speed Switching: Enables efficient operation in high-frequency applications
  • Drive Voltage: Compatible with various logic levels for versatile use

Applications:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives and Controllers
  • Load/Relay Switching

The 2SJ663 is available in a TO-220 package, which is widely used and easy to integrate into a broad range of electronic circuits. Its robustness and high reliability make it a preferred choice among professionals for designs requiring a P-Channel MOSFET with a good balance of performance and cost.

With ON Semiconductor's commitment to quality, the 2SJ663 is manufactured to meet the highest industry standards, ensuring long-term stability and performance in your electronic projects. Whether you're designing power supplies, working on motor control, or creating sophisticated electronic systems, the 2SJ663 is a component that you can rely on for efficient and effective power control.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Toshiba Semiconductor and Storage
Lowest to $0.7390

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5198 $59.7770
275+ $0.4262 $117.2050
420+ $0.4135 $173.6700
580+ $0.3996 $231.7680
750+ $0.3869 $290.1750
1,000+ $0.3465 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess