Products specifications

Series *
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian FLVDB3729B CAD Model

Description

NULL

You May Also Be Interested in

Omron
BARLT BUILTINCTRLR-RED 0.3M
Need more? Email Us
ECAD model for CCS-LDLB-300RD-N
Omron
LOW ANGLE RING RED 72MM 3.9W
Need more? Email Us
ECAD model for FLV-DL7260R
Omron
BLUE BAR LIGHT 314MM X 16MM
Need more? Email Us
ECAD model for CCS-LDL2-314X16BL2-WD
Omron
RING ULTRAVIOLET LIGHT 66MM
Need more? Email Us
ECAD model for 3Z4S-LT MDRL-CUV31
Omron
LOW ANGLE RING RED 90MM 1.8W
Need more? Email Us
ECAD model for FLV-DL9090R
Omron
BARLT BILTCTRLR-RED 0.3M IP67
Need more? Email Us
ECAD model for CCS-LDLB-IP-300RD-N
Omron
DOME LIGHT BLUE 70MM 2.3W
Need more? Email Us
ECAD model for FLV-DD70B
Omron
RING LIGHT LA WHITE 74MM OD
Need more? Email Us
ECAD model for CCS-LDR2-74SW2-LA
Omron
32MM OD WHITE WIDE AREA RING
Need more? Email Us
ECAD model for FL-DR32W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention