EN
  • EN
  • DE

3Z4S-LT MDRL-CW50

Part No 3Z4S-LT MDRL-CW50
Manufacturer Omron
Catalog Machine Vision - Lighting
Description DIRECT RING LED WHITE 90MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Ring
Color White
Height 0.787" (20.00mm)
Outer Diameter 3.543" (90.00mm) Dia
Inner Diameter 1.969" (50.00mm) Dia
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LT MDRL-CW50 CAD Model

Description

NULL

You May Also Be Interested in

Banner Engineering Corporation
WLB32 WORK LIGHT BAR; SWITCHED H
Need more? Email Us
Omron
BAR LIGHT WHITE 278X34MM
Need more? Email Us
Omron
LINE LIGHT WHITE 302X16MM
Need more? Email Us
Omron
COAX LT WHITE 94X57X60MM
Need more? Email Us
Omron
DIRECT RING BLUE 92MM 7.4W
Need more? Email Us
Banner Engineering Corporation
WORK LIGHT DIMMABLE 550MM
Need more? Email Us
Omron
FLAT RING LT RED 216MM OD DIFF
Need more? Email Us
Banner Engineering Corporation
WORK LIGHT STRIP 850MM
Need more? Email Us
Banner Engineering Corporation
WORK LIGHT STRIP 285MM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess