EN
  • EN
  • DE

LT3050IDDB#TRPBF

Part No LT3050IDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.1A 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 44.5V
Dropout Voltage-Max 0.55V @ 100mA
Output Current 100mA
Operating Supply Current 90μA to 5.2mA
PSRR 85dB (120Hz)
Control Features Current Limit, Enable, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.6 V to 44.5 V
Voltage - Dropout (Typical) 0.34V @ 100mA
Mounting SMD (SMT)
Case / Package 12-DFN (3x2)
Win Source Part Number 117628-LT3050IDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3050IDDB#TRPBF CAD Model

Description

Product Overview: LT3050IDDB#TRPBF

The LT3050IDDB#TRPBF is a high-performance low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current of up to 100mA with a high level of precision and stability. This regulator is particularly suitable for sensitive electronic applications requiring a low noise power supply, such as precision instrumentation, medical devices, and high-end audio equipment.

Key Features

  • Low Dropout Voltage: The LT3050IDDB#TRPBF boasts an ultra-low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, which helps in maximizing battery life in portable applications.
  • High Output Accuracy: This LDO provides an impressive output voltage accuracy, which is critical for applications where voltage precision is necessary to maintain performance and reliability.
  • Low Noise Performance: With its low noise characteristics, the LT3050IDDB#TRPBF is an ideal choice for noise-sensitive circuits, providing a clean power supply that minimizes interference with other components.
  • Adjustable Output: The output voltage can be set with external resistors from 0.6V to 45V, offering flexibility for a wide range of applications.
  • Thermal Protection: The device includes internal thermal shutdown protection that safeguards the regulator and the overall system from damage due to excessive heat.
  • Reverse Battery Protection: It also features reverse battery protection, which prevents damage to the regulator if the battery is installed incorrectly.

Applications

The LT3050IDDB#TRPBF is versatile and can be used in a variety of applications where voltage regulation with low noise and high accuracy is required. This includes:

  • Precision instrumentation
  • Medical equipment
  • Battery-powered devices
  • Portable communications equipment
  • High-end audio

Package and Quality

The LT3050IDDB#TRPBF comes in a compact, 8-lead DFN package that is RoHS compliant, ensuring adherence to the latest environmental standards. It is also characterized for operation from −40°C to 125°C, making it suitable for industrial temperature ranges.

With its combination of features, the LT3050IDDB#TRPBF from Linear Technology stands out as a reliable and high-quality choice for designers looking to improve the performance and efficiency of their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess