EN
  • EN
  • DE

MAX4885AEETI+T

Part No MAX4885AEETI+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER 2X1 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Video
Switch Circuit SPDT
Number of Channels 1
On-State Resistance (Maximum) 8 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Features RGB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (4x4)
Win Source Part Number 704281-MAX4885AEETI+T
Series MAX series
Family Name MAX4885A
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4885AEETI+T CAD Model

Description

Maxim Integrated MAX4885AEETI+T Product Overview

The MAX4885AEETI+T from Maxim Integrated is a high-performance, low-power, 3:1 VGA and QXGA analog multiplexer-switch that offers exceptional signal integrity for video and graphic applications. It is designed to facilitate the switching of analog signals with minimal distortion and attenuation, making it ideal for use in a variety of multimedia devices such as monitors, projectors, and video conferencing systems.

This device is built with Maxim's advanced technology to provide a seamless and efficient method for routing high-resolution video signals. The MAX4885AEETI+T operates from a single 3.3V supply, ensuring compatibility with modern low-voltage systems while maintaining high-speed performance.

Key Features

  • High Bandwidth: The MAX4885AEETI+T supports high bandwidths necessary for transmitting QXGA (2048x1536) video signals without compromising the quality, making it suitable for demanding graphic applications.
  • Low Crosstalk: With its low crosstalk characteristics, the device ensures that signal interference between channels is minimized, preserving signal integrity for crisp and clear video output.
  • Low On-Resistance: The low on-resistance of the switch allows for efficient signal transmission with reduced power loss, contributing to the overall energy efficiency of the system.
  • Multiple Switching States: It is capable of switching between multiple states, allowing for greater flexibility in signal routing within complex video systems.
  • Power-Saving Mode: The MAX4885AEETI+T includes a power-saving mode that reduces power consumption when the switch is not in active use, extending the life of battery-powered devices.

Applications

The versatility of the MAX4885AEETI+T makes it suitable for a wide range of applications, including but not limited to:

  • Video signal routing in desktop and laptop computers
  • High-resolution video monitors and projectors
  • KVM (Keyboard, Video, Mouse) switches
  • Video conferencing systems
  • Industrial video systems

With its compact 28-TQFN-EP package, the MAX4885AEETI+T is designed for space-constrained applications, offering a high-performance solution without the need for a large footprint. Maxim Integrated's commitment to quality ensures that this product provides reliable performance for sophisticated video signal management tasks.

You May Also Be Interested in

Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8753 $58.5036
29+ $3.9998 $115.9942
45+ $3.8750 $174.3750
62+ $3.7503 $232.5186
80+ $3.6255 $290.0400
107+ $3.2502 $347.7714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,970 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess