EN
  • EN
  • DE

MAX489

Part No MAX489
Manufacturer Maxim Integrated
Description Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213993-MAX489
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX489 CAD Model

Description

The MAX489 from Maxim Integrated is a robust, low-power transceiver for RS-485 and RS-422 communication. It features slew-rate-limited drivers that minimize EMI and reduce reflections caused by improperly terminated cables, thus allowing error-free data transmission up to 2.5Mbps. This device is designed to withstand harsh industrial environments and is particularly suited for long-distance communication over twisted-pair networks.

Key Features:

  • Low Quiescent Current: The MAX489 operates with a low quiescent current of 300µA, making it ideal for power-sensitive applications.
  • Slew-Rate Limitation: The controlled driver slew rates enable data transmission over long cables with reduced signal reflections and EMI.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this transceiver is reliable in extreme conditions.
  • Failsafe Receiver: The receiver has a failsafe feature that ensures a logic-high output if the input is open circuit, shorted, or idle (no signal present), enhancing the robustness of the communication.
  • Half-Duplex Communication: The MAX489 facilitates bidirectional communication on a single twisted-pair, simplifying network topologies and reducing cable costs.
  • ESD Protection: Enhanced ESD protection up to ±15kV using the Human Body Model ensures the transceiver's resilience against electrostatic discharges.

Applications:

The MAX489 is versatile and can be used in various applications including industrial control, building automation, factory automation, and any other systems that require robust and reliable data communication over long distances. Its low-power consumption and integrated protection features make it particularly suitable for remote sensors, data loggers, and other battery-operated devices.

Ordering Information:

The MAX489 is available in both standard and lead(Pb)-free/RoHS-compliant packages. For specific part numbers and ordering information, please refer to the Maxim Integrated official website or authorized distributors.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess