EN
  • EN
  • DE

MAX490ECPD

Part No MAX490ECPD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704311-MAX490ECPD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX490ECPD CAD Model

Description

The MAX490ECPD is a high-performance transceiver from Maxim Integrated, designed for RS-485 and RS-422 communication applications. This device is specifically engineered to operate in extended temperature ranges, making it suitable for industrial environments where reliability and robust communication are essential.

With its low-power operation and integrated slew-rate limiting feature, the MAX490ECPD ensures reduced EMI and reflections, which facilitates reliable data transmission over long cable runs. The transceiver is capable of achieving data rates up to 2.5Mbps, striking a balance between speed and signal integrity.

Key Features

  • Low Quiescent Current: The MAX490ECPD operates with a quiescent current of just 300µA, maximizing efficiency in power-sensitive applications.
  • Slew-Rate Limited: This feature prevents excessive EMI and signal reflections, allowing for error-free communication over long distances.
  • Extended Temperature Range: It is designed to operate reliably in temperatures ranging from -40°C to +85°C, making it ideal for harsh industrial settings.
  • Half-Duplex Communication: The transceiver supports bidirectional communication on a single pair of wires, optimizing the use of cable infrastructure.
  • True Fail-Safe Receiver: The MAX490ECPD ensures a logic-high receiver output when the input is open or shorted, enhancing fault tolerance.
  • ESD Protection: It features built-in electrostatic discharge protection up to ±15kV, safeguarding the device against static damage.

Applications

The versatility of the MAX490ECPD makes it an excellent choice for a variety of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Remote Sensors
  • Data Acquisition Systems

In summary, the MAX490ECPD from Maxim Integrated is an ideal transceiver for designers looking to implement robust, low-power, and reliable communication in their RS-485/RS-422 networks, especially in environments that demand extended temperature ranges and high noise immunity.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess