The MAX494CBD from Maxim Integrated is a high-performance, quad operational amplifier designed for precision analog applications. This device is part of Maxim's commitment to providing energy-efficient and space-saving solutions for a wide range of electronic circuits.
Key Features
- Low Power Consumption: The MAX494CBD is designed for low-power operations, making it ideal for battery-powered devices and energy-sensitive applications.
- High Precision: With its precision specifications, the MAX494CBD ensures accurate signal amplification and processing, crucial for measurement and control systems.
- Quad Configuration: This op-amp features four independent amplifiers in a single package, providing compact and efficient design possibilities.
- Single-Supply Operation: The device can operate from a single supply voltage, simplifying power supply design and reducing component count.
- Wide Supply Range: It has a wide supply voltage range of 4.5V to 36V, or ±2.25V to ±18V for dual supplies, accommodating various application requirements.
Applications
The MAX494CBD is versatile and can be used in a variety of applications, including:
- Data acquisition systems
- Battery-operated devices
- Sensors and instrumentation
- Audio electronics
- Industrial control systems
- Automotive electronics
Technical Specifications
- Offset Voltage: Typically 0.5mV
- Input Bias Current: Typically 20nA
- Supply Current: Typically 350µA per amplifier
- Gain Bandwidth Product: 1MHz
- Package Type: 14-Pin SOIC
The MAX494CBD operational amplifier offers a perfect blend of energy efficiency and accuracy, wrapped in a compact package. Its robust design and versatile nature make it an excellent choice for engineers looking to improve their analog circuit designs with reliable and consistent performance.