EN
  • EN
  • DE

AT43DK380-BD2

Part No AT43DK380-BD2
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description KIT DEV WITH AT43DK380-PDC2 / AT43USB380 USB Interface Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Interface
Function USB
Embedded Yes, MCU, 32-Bit
Utilized IC / Part AT43USB380
Supplied Contents Board(s)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1342561-AT43DK380-BD2
Ultra Librarian 3D Model Ultra Librarian AT43DK380-BD2 CAD Model

Description

Introducing the AT43DK380-BD2 from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the AT43DK380-BD2, an innovative product designed to cater to the needs of advanced electronic applications. This product is part of Microchip's extensive range of microcontroller and analog semiconductors, known for their reliability and performance.

Key Features and Benefits

The AT43DK380-BD2 is a board-level product that showcases Microchip's commitment to providing high-quality solutions that enhance the functionality and efficiency of electronic systems. Here are some of the key features that make the AT43DK380-BD2 stand out:

  • High Performance: Built with precision and engineered to deliver top-notch performance, this product is suitable for demanding applications that require robust operation.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the AT43DK380-BD2 ensures compatibility with modern electronic systems and standards.
  • Versatility: The product's design allows for seamless integration into a wide range of applications, from industrial control systems to consumer electronics, making it a versatile choice for developers and engineers.
  • Reliability: As with all Microchip products, reliability is paramount. The AT43DK380-BD2 is manufactured to withstand challenging conditions and provide consistent performance over time.
  • Support and Resources: Microchip Technology offers extensive support and a wealth of resources, including datasheets, technical documentation, and customer service, to assist with the implementation of the AT43DK380-BD2.

Applications

The AT43DK380-BD2 is designed to be flexible and can be used in various applications, including but not limited to:

  • Industrial Automation
  • Automotive Systems
  • Smart Home Devices
  • Internet of Things (IoT) Devices
  • Consumer Electronics

With the AT43DK380-BD2, Microchip Technology continues to push the boundaries of what's possible in the world of microcontrollers and analog semiconductor products. Whether you're developing the next generation of smart devices or looking to enhance the capabilities of existing systems, the AT43DK380-BD2 is an excellent choice that promises to deliver quality, performance, and reliability.

For more information, technical specifications, or to place an order, visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess