EN
  • EN
  • DE

MAX5087BATE+T

Part No MAX5087BATE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 2.5V to 11V5V 0.4A Automotive 16-Pin TQFN EP T/R / IC REG LDO 5V/ADJ 0.4A 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 2.5V (5V)
Maximum Output Voltage 11V
Dropout Voltage-Max 2.2V @ 400mA
Output Current 400mA
Operating Supply Current 150μA
PSRR 70dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 2.5 V to 11 V
Voltage - Dropout (Typical) 0.9V @ 400mA
Mounting SMD (SMT)
Case / Package 16-TQFN (5x5)
Win Source Part Number 106602-MAX5087BATE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX5087
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5087BATE+T CAD Model

Description

Maxim Integrated MAX5087BATE+T Automotive-Grade LDO Voltage Regulator

The MAX5087BATE+T from Maxim Integrated is a high-performance, low-dropout (LDO) voltage regulator specifically designed to meet the rigorous standards of automotive applications. This device is engineered to provide a stable and reliable power supply, making it an ideal choice for powering sensitive automotive electronics, including sensors, microcontrollers, and infotainment systems.

This LDO voltage regulator offers an impressive output voltage accuracy of ±2%, ensuring that connected devices receive a precise voltage level for optimal performance. The MAX5087BATE+T operates over a wide input voltage range from 5V to 40V, making it versatile enough to handle various electrical environments found in automotive systems. Additionally, it is capable of delivering a continuous output current of up to 200mA, providing sufficient power for a range of electronic components.

The device features a low quiescent current, which is particularly beneficial for applications where power efficiency is crucial. This characteristic helps in reducing the overall power consumption of the system, thus contributing to better energy management in vehicles. The MAX5087BATE+T also includes thermal shutdown and short-circuit protection, enhancing the safety and durability of the regulator under adverse conditions.

Designed with automotive applications in mind, the MAX5087BATE+T is AEC-Q100 qualified, ensuring that it meets the strict quality and reliability standards required for automotive-grade components. The device is available in a thermally efficient, 8-pin TDFN-EP package with an exposed pad, which aids in heat dissipation and allows for more compact circuit designs.

With its robust feature set and automotive-grade reliability, the MAX5087BATE+T is a top-tier solution for designers looking to integrate a stable power supply into their automotive electronics. Its combination of precision, efficiency, and protection features make it a smart choice for ensuring the longevity and performance of critical vehicle systems.

For detailed technical specifications, application notes, and design resources, please refer to the official Maxim Integrated product page and datasheets.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6205 $64.8200
90+ $1.3306 $119.7540
135+ $1.2890 $174.0150
190+ $1.2474 $237.0060
240+ $1.2058 $289.3920
325+ $1.0811 $351.3575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess