EN
  • EN
  • DE

MAX5188BEEI

Part No MAX5188BEEI
Manufacturer Maxim Integrated
Description Dual, 8-Bit, 40MHz, Current/Voltage, Alternate-Phase Output DACs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214131-MAX5188BEEI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5188BEEI CAD Model

Description

The MAX5188BEEI is a high-performance, dual 8-bit digital-to-analog converter (DAC) designed by Maxim Integrated. This precision DAC is ideal for applications requiring a compact, low-power, and high-speed component to convert digital signals into analog outputs.

Key Features

  • Dual 8-Bit DACs: The device integrates two independent DAC channels, offering flexibility for simultaneous dual-signal outputs.
  • High-Speed Interface: It includes a high-speed 3-wire serial interface that operates at clock rates up to 50MHz, enabling rapid data transfer and swift response times.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX5188BEEI operates from a single +2.7V to +5.5V supply, ensuring minimal power draw.
  • Compact Package: The device comes in a space-saving 28-pin QSOP package, suitable for space-constrained designs.
  • Flexible Reference Input: It features a flexible reference input that allows for a wide range of input levels, accommodating various application requirements.
  • Power-Down Mode: An onboard power-down mode significantly reduces power consumption when the DAC is not in active use.

Applications

The MAX5188BEEI is versatile and can be used in a variety of applications, including:

  • Portable battery-powered devices
  • Digital gain and offset adjustment
  • Programmable attenuators
  • Data acquisition systems
  • Industrial control systems

Performance Specifications

With its dual DAC architecture, the MAX5188BEEI offers excellent dynamic performance, including low glitch energy and high output drive capability. The device's specifications make it suitable for precise control tasks and signal generation in both consumer and industrial markets.

Conclusion

The Maxim Integrated MAX5188BEEI is a robust and reliable solution for systems requiring high-speed, dual-channel DAC functionality in a compact form factor. Its combination of performance, power efficiency, and versatility makes it a top choice for designers looking to enhance their analog output capabilities.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess